EN
  • EN
  • DE

74LS244PC

Part No 74LS244PC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Description IC 74LS244N Buffer-line Driver 8-Channel Non-Inverting Tri-State Bipolar 20-pin DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025876-74LS244PC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LS244PC CAD Model

Description

The 74LS244PC is an octal buffer/line driver with 3-state outputs. It is a member of the 74LS series of TTL (Transistor-Transistor Logic) integrated circuits, known for their low-power Schottky technology, offering a good balance between speed and power consumption. Manufactured by Fairchild Semiconductor (now ON Semiconductor), the 74LS244PC is designed to improve the driving capability of standard logic gates, enabling them to drive heavier loads, such as multiple devices or long transmission lines.

Applications

  • Memory address drivers: Buffering and driving address lines in memory systems.
  • Data bus drivers: Providing increased drive capability for data bus lines.
  • Clock drivers: Driving clock signals to multiple devices.
  • Logic signal isolation: Isolating sections of a circuit to prevent loading effects.
  • Line drivers for data transmission: Driving data signals over longer distances.
  • Interface between different logic families: Providing a buffer between different voltage levels or logic types.

Features

  • Octal buffer: Eight independent buffer/driver circuits in a single package.
  • 3-state outputs: Outputs can be in a high, low, or high-impedance state.
  • Low-power Schottky technology: Reduces power consumption compared to standard TTL devices.
  • High output drive capability: Can drive multiple TTL loads or other devices.
  • Wide operating voltage range: Typically operates from 4.75V to 5.25V.
  • Fast propagation delay: Provides quick signal transmission.

Benefits

  • Increased system performance: Faster signal transmission and improved driving capability.
  • Reduced power consumption: Lower power dissipation compared to standard TTL devices.
  • Simplified circuit design: Integrated octal buffer reduces component count.
  • Improved signal integrity: Buffering helps to maintain signal quality over longer distances.
  • Enhanced system reliability: Robust design and wide operating voltage range.
  • Cost-effective solution: Provides multiple buffer/driver circuits in a single package.

Additional Details

The 74LS244PC features two separate enable inputs, which control the output state of the eight buffers. When the enable input is low, the corresponding outputs are active and follow the inputs. When the enable input is high, the outputs are in a high-impedance state, effectively disconnecting them from the load. This 3-state functionality allows multiple devices to share a common bus, with only one device actively driving the bus at a time. The 74LS244PC is commonly available in a 20-pin DIP (Dual In-line Package), making it easy to prototype and integrate into existing circuits. Its reliable performance and versatility make it a popular choice for a wide range of digital logic applications. The device operates at a standard TTL voltage of 5V and is designed for operation in commercial temperature ranges.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Toshiba Semiconductor and Storage
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess