EN
  • EN
  • DE

OPA4353UA/2K5

Part No OPA4353UA/2K5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features CMOS Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Texas Instruments
Series MicroAmplifier™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name OPA4353
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-29284-6, -296-29284-1-ND, OPA4353UA/2K5-NDR, -296-29284-1, OPA4353UA/2K5-ND, -OPA4353UA/2K5G4-NDR, OPA4353UA2K5, 296-29284-1, 296-29284-2, -OPA4353UA/2K5-NDR, -OPA4353UA/2K5G4
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888151-OPA4353UA/2K5
Ultra Librarian 3D Model Ultra Librarian OPA4353UA/2K5 CAD Model

Description

Product Overview: Texas Instruments OPA4353UA/2K5

The OPA4353UA/2K5 is a high-performance, quad operational amplifier designed by Texas Instruments to meet the demanding needs of a wide range of applications. This operational amplifier is part of the OPAx353 series, known for their low noise, high-speed, and precision performance. The device comes in a compact SOIC-14 package, making it suitable for space-constrained applications.

With a wide bandwidth of 44MHz and a fast slew rate of 22V/μs, the OPA4353UA/2K5 ensures excellent dynamic response, which is critical for high-speed data acquisition systems, active filters, and video processing applications. Its low distortion characteristics also make it an ideal choice for audio signal amplification and professional audio equipment.

The OPA4353UA/2K5 operates over a wide supply range of ±2.25V to ±5.5V, allowing for flexible integration into both single-supply and split-supply configurations. This versatility ensures that the op-amp can be used in a variety of circuit designs without the need for significant power supply modifications.

Texas Instruments has equipped the OPA4353UA/2K5 with a Rail-to-Rail output swing, which provides the maximum possible dynamic range at the output. This feature is particularly useful when operating at lower supply voltages, as it allows the op-amp to drive the output to the power supply rails, maximizing the signal amplitude.

The input common-mode voltage range includes ground, making the device suitable for single-supply operation and simplifying its use in many applications. Additionally, the low input bias current of the OPA4353UA/2K5 minimizes errors in high-impedance applications, ensuring accurate signal processing.

In summary, the OPA4353UA/2K5 from Texas Instruments is a reliable and high-performing operational amplifier that offers a balanced combination of speed, precision, and flexibility. Its compact size and robust feature set make it an excellent choice for designers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4206 $54.2060
23+ $4.4477 $102.2971
35+ $4.3087 $150.8045
48+ $4.1697 $200.1456
63+ $4.0308 $253.9404
84+ $3.6138 $303.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess