EN
  • EN
  • DE

OPA2364IDRG4

Part No OPA2364IDRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SOIC / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Discontinued
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5V/µs
Gain Bandwidth Product 7 MHz
Current - Input Bias 1 pA
Voltage - Input Offset 900 µV
Current - Supply 1.1mA (x2 Channels)
Current - Output / Channel 85 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2364
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650835-OPA2364IDRG4
Ultra Librarian 3D Model Ultra Librarian OPA2364IDRG4 CAD Model

Description

OPA2364IDRG4 High-Speed Operational Amplifier by Texas Instruments

The OPA2364IDRG4 is a cutting-edge operational amplifier (op-amp) designed by Texas Instruments (TI) for applications requiring high-speed signal processing with low power consumption. This device is part of TI's renowned family of op-amps that are known for their reliability and performance in a wide range of electronic circuits.

Featuring a dual-channel configuration, the OPA2364IDRG4 provides designers with the flexibility to implement either two independent op-amps or a complex signal conditioning circuit in a single package. With a bandwidth of 10MHz and a slew rate of 10V/μs, this op-amp is capable of handling high-frequency signals with ease, making it an ideal choice for audio processing, A/D buffer, and active filtering applications.

The OPA2364IDRG4 operates at a supply voltage ranging from 2.2V to 5.5V, which allows it to be used in both portable and stationary applications where power efficiency is crucial. Moreover, its low input bias current of 1pA and low quiescent current of 750μA per channel further enhance its suitability for battery-powered devices.

Designed with CMOS technology, the OPA2364IDRG4 offers excellent DC accuracy, which includes a low offset voltage of 0.5mV and a near-zero drift over time and temperature variations. This precision ensures that the op-amp can be used in high-accuracy systems without the need for frequent recalibration.

The OPA2364IDRG4 is housed in a compact SOIC-8 package, which saves valuable board space while still providing robust electrical and thermal performance. Its extended industrial temperature range of -40°C to +125°C ensures reliable operation even in harsh environmental conditions.

Overall, the OPA2364IDRG4 from Texas Instruments is a versatile and high-performance operational amplifier that is well-suited for a variety of applications where speed, accuracy, and power efficiency are paramount. Its compact size and robust feature set make it an excellent choice for designers looking to create sophisticated electronic systems with minimal power draw.

For more information and complete technical specifications, designers and engineers are encouraged to refer to the official Texas Instruments datasheet for the OPA2364IDRG4.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7756 $54.2048
18+ $5.5595 $100.0710
28+ $5.3857 $150.7996
39+ $5.2120 $203.2680
50+ $5.0383 $251.9150
67+ $4.5171 $302.6457
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,837 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess