EN
  • EN
  • DE

BZT52H-B13

Part No BZT52H-B13
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Single Zener diodes in a SOD123F package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157370-BZT52H-B13
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZT52H-B13 CAD Model

Description

The BZT52H-B13 is a high-performance, surface-mounted Zener diode crafted by the renowned NXP Semiconductors. Designed to provide precision voltage regulation, this small signal Zener diode is an ideal solution for a wide range of electronic applications requiring a controlled breakdown voltage.

Key Features

  • Low Zener Impedance: The BZT52H-B13 boasts a low dynamic resistance which ensures stable operation under varying current conditions.
  • High Precision: With its sharp breakdown characteristics, this diode offers precise voltage regulation, making it suitable for high-accuracy applications.
  • Power Dissipation: The device is capable of dissipating up to 375 mW of power, enabling it to handle moderate levels of power in compact circuits.
  • Small Package: Encased in a SOD123F package, the BZT52H-B13 is designed for space-constrained applications, providing high performance in a small footprint.
  • Wide Voltage Range: This Zener diode series is available in a wide range of nominal working voltages, accommodating various design requirements.

Applications

NXP's BZT52H-B13 is versatile, finding its use in multiple sectors. It is commonly used in consumer electronics for voltage stabilization and regulation. In the telecommunications industry, it serves as a reliable component for overvoltage protection. Additionally, it's employed in computer motherboards and other digital devices to ensure consistent voltage levels for sensitive components. Its compact size and precise voltage control also make it suitable for portable and battery-powered devices.

Technical Specifications

Parameter Value
Nominal Zener Voltage 13V
Test Current 5mA
Maximum Zener Impedance 40 Ohms
Power Dissipation 375mW
Package SOD123F

With its robust design and precise performance, the NXP BZT52H-B13 Zener diode is a reliable choice for engineers and designers looking to maintain voltage stability in their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess