EN
  • EN
  • DE

TPS2069CDGNR

Part No TPS2069CDGNR
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Current-Limited, Power-Distribution Switches Deglitched Fault Reporting | IC PWR-DIST SW CURR-LMT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type USB Switch
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 4.5V ~ 5.5V
Supply Voltage Not Required
Current - Output (Maximum) 1.5A
Rds On 69mOhm
Input Type Non-Inverting
Features Load Discharge, Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number TPS2069C
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272154-TPS2069CDGNR
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TPS2069CDGNR CAD Model

Description

Product Overview: TPS2069CDGNR by Texas Instruments

The TPS2069CDGNR is a high-performance, single-channel, current-limited integrated power switch from Texas Instruments, designed for USB and other hot-swap applications. This advanced device is housed in an 8-pin MSOP (DGN) package, which makes it a compact solution for space-constrained applications. The TPS2069CDGNR is capable of delivering up to 2.0A of continuous current, which ensures reliable operation for a wide range of peripherals and devices.

Key Features

  • Current-Limiting Protection: The built-in current-limiting feature protects the host device from overcurrent conditions, which can occur during fault or short-circuit situations. It ensures safe operation by preventing damage to both the power switch and the downstream circuitry.
  • Thermal Shutdown: With an integrated thermal shutdown mechanism, the TPS2069CDGNR automatically turns off the output if the junction temperature exceeds the thermal threshold, thereby protecting the device from overheating.
  • Wide Operating Range: The device supports an input voltage range from 2.7V to 5.5V, making it versatile for various USB-powered applications and compatible with most USB standards.
  • Fast Transient Response: The TPS2069CDGNR has been engineered to provide a quick response to transient loads, which helps maintain a stable voltage supply even under rapidly changing load conditions.
  • Reverse Current Protection: This feature prevents current from flowing backward through the switch when it is powered off, thereby safeguarding the upstream power source from potential damage.

Applications

The TPS2069CDGNR is well-suited for a variety of applications where power distribution and protection are critical. It is commonly used in:

  • USB hubs, docks, and peripherals
  • Portable consumer electronics
  • Hot-swap power supplies
  • Self-powered and bus-powered USB devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2069CDGNR is no exception. It is designed and manufactured to meet the rigorous standards expected from a leading semiconductor company, ensuring stable performance and longevity in the field.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9009 $54.0540
140+ $0.7392 $103.4880
210+ $0.7161 $150.3810
290+ $0.6930 $200.9700
375+ $0.6699 $251.2125
500+ $0.6006 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108,560 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess