EN
  • EN
  • DE

OPA2209AIDGKT

Part No OPA2209AIDGKT
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8VSSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 6.4V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 1 nA
Voltage - Input Offset 35 µV
Current - Supply 2.2mA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number OPA2209
Standard Package 250 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650747-OPA2209AIDGKT
Ultra Librarian 3D Model Ultra Librarian OPA2209AIDGKT CAD Model

Description

Product Overview: Texas Instruments OPA2209AIDGKT

The Texas Instruments OPA2209AIDGKT is a high-precision, low-noise operational amplifier designed to meet the stringent requirements of modern analog circuits. This dual-channel op-amp offers exceptional performance in terms of accuracy and stability, making it an ideal choice for professional-grade audio equipment, test and measurement instruments, and precision data acquisition systems.

Key Features

  • Low Noise: The OPA2209AIDGKT features a low voltage noise density of just 7.5 nV/√Hz at 1 kHz, which ensures a clean signal amplification with minimal distortion, making it perfect for sensitive audio and instrumentation applications.
  • High Precision: With a low offset voltage of 25 µV (max) and low drift over time and temperature, this op-amp maintains its accuracy even under varying operating conditions.
  • Wide Bandwidth: The device offers a wide bandwidth of 10 MHz, enabling it to handle a broad range of signals without compromising performance.
  • Rail-to-Rail Output: The OPA2209AIDGKT can swing its output voltage close to the supply rails, maximizing the dynamic range when operating at lower supply voltages.
  • Dual Supply Operation: It operates from a dual supply voltage ranging from ±2.25V to ±18V or a single supply voltage from 4.5V to 36V, providing flexibility in various circuit configurations.
  • Robust Design: The op-amp is specified for operation from -40°C to +125°C, ensuring reliable performance in a wide range of environmental conditions.

Package and Quality

The OPA2209AIDGKT comes in a compact VSSOP-8 (DGK) package, which is ideal for space-constrained applications. Texas Instruments' commitment to quality is evident in the device's design and manufacturing process, which ensures a high level of reliability and performance consistency.

Applications

This operational amplifier is suitable for a variety of applications, including:

  • Professional Audio Equipment
  • Precision Analog-to-Digital Converters (ADCs)
  • Active Filters and Signal Conditioning
  • Medical Instrumentation
  • Test and Measurement Systems

With its combination of precision, low noise, and versatile power supply options, the Texas Instruments OPA2209AIDGKT operational amplifier is a top-tier component for designers seeking to enhance the performance of their high-fidelity analog circuits.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9664 $54.6304
25+ $4.0750 $101.8750
38+ $3.9477 $150.0126
53+ $3.8203 $202.4759
68+ $3.6930 $251.1240
91+ $3.3110 $301.3010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 259 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess