EN
  • EN
  • DE
Part No 2305
Manufacturer Pomona Electronics
Catalog Between Series Adapters
Description ADAPT SPADE LUG TO BAN JACK 2PC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Between Series Adapters
Mfr Pomona Electronics
Package Bulk
Product Status Active
Convert From (Adapter End) Spade Lug
Convert To (Adapter End) Banana Jack
Color Black, Red
Standard Package 5 pcs
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8535.90.8020
Win Source Part Number 540374-2305
Ultra Librarian 3D Model Ultra Librarian 2305 CAD Model

Description

The 2305 is a black and red Between Series Adapter from Pomona Electronics with Win Source Part Number 540374-2305.

  • It is a: bulk package that contains 5 pieces of connectors.
  • This adapter is designed to convert from: Spade Lug to Banana Jack, providing a convenient connection between different types of connectors.
  • The ECCN of this product is: EAR99, indicating that it does not have any specific export control classification.
  • It is also: REACH unaffected, meaning it does not contain any substances of very high concern.
  • The HTSUS code for this product is: 8535.90.8020, which is the Harmonized System code used for customs purposes.
  • The 540374-2305 is an: active product in the market and is not affected by moisture sensitivity.

You May Also Be Interested in

Pomona Electronics
Adapter Connector Snap Button To Banana Jack
Need more? Email Us
Adafruit Industries LLC
WASHER FLAT #6 NYLON
Lowest to $0.0665
Pomona Electronics
ADAPT SPADE LUG TO BAN JACK 2PC
Lowest to $25.2125
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
Cinch Connectivity Solutions
ADAPTER RJ-45 TO DB25 MALE
Need more? Email Us
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 FMALE
Need more? Email Us
Adafruit Industries LLC
ADAPT RCA JACK TO TERM BLK 2POS
Lowest to $0.0229
J5
Cinch Connectivity Solutions
ADAPT RCA PLUG TO WECO
Lowest to $47.4643
Pomona Electronics
ADAPTER MINI BIND POST-BNC MALE / Conn BNC-Binding Post Adapter PL 1/2 POS ST
Lowest to $0.6722

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.2125 $75.6375
6+ $20.6872 $124.1232
9+ $20.0404 $180.3636
12+ $19.3936 $232.7232
16+ $18.7480 $299.9680
21+ $16.8087 $352.9827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess