LT1007ACN8#PBF - Precision Operational Amplifier
The LT1007ACN8#PBF is a high-performance, precision operational amplifier from Linear Technology, now part of Analog Devices. This device is designed to offer a perfect blend of high accuracy, low noise, and superior stability, making it an ideal choice for high-fidelity audio applications, test equipment, and precision instrumentation.
Key Features:
- Low Noise Performance: The LT1007ACN8#PBF boasts an ultra-low noise specification, which minimizes background noise in sensitive applications, ensuring signal integrity and clarity.
- High Precision: With its precision specifications, this op-amp provides excellent dc accuracy, which includes low input bias currents, low offset voltage, and low offset voltage drift, ensuring reliable performance over temperature variations.
- Stability: The device is stable with capacitive loads, which is a crucial feature for applications that involve sensors with capacitive nature or when used in filter designs.
- Wide Supply Range: It can operate from a wide supply range, making it versatile for various applications and compatible with both dual and single supply operations.
- Robust Design: The LT1007ACN8#PBF is built to be robust and reliable, with features that protect the device under adverse conditions.
Applications:
This operational amplifier is suitable for a wide range of applications, including:
- Precision data acquisition systems
- Professional audio equipment
- Active filters and integrators
- Test and measurement instruments
- Medical equipment
- Strain gauge amplifiers
Product Specifications:
| Parameter |
Value |
| Package/Case |
PDIP-8 |
| Number of Channels |
1 |
| Supply Voltage (Min) |
±2.5V |
| Supply Voltage (Max) |
±18V |
| Operating Temperature |
-40°C to +85°C |
The LT1007ACN8#PBF is a testament to Linear Technology's commitment to high-quality, precision components. It is a reliable choice for engineers and designers looking to enhance the performance of their high-precision circuits.