Products specifications Report Issue?

Convert From (Adapter End) XLR, Male Pins, 3 Positions
Convert To (Adapter End) BNC Plug, Male Pin
Color Silver
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1609637-367R
Ultra Librarian 3D Model Ultra Librarian 367R CAD Model

You May Also Be Interested in

NorComp Inc.
ADAPT DB9F TO RJ45 JACK BLACK
Need more? Email Us
ECAD model for RJADK09S7080811
Switchcraft Inc.
ADAPT MALE XLR TO BNC PLUG SILV
Need more? Email Us
ECAD model for 367R
Cinch Connectivity Solutions
CONN ADAPTER RJ-45 TO DB9 MALE
Need more? Email Us
ECAD model for 40-9538M
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Need more? Email Us
ECAD model for RJS-12D04FF-LS8001
TYCLON
Adapter Connector BNC Jack, Female Socket To RCA Plug, Male Pin an In/Between Series Adaptors . This connector is suitable for various high-frequency applications. It features a impedance Mismatch, ensures a high insulation resistance (1000MΩ(Min.) at DC 500V), a low contact resistance (RCA (50mΩ(Max.)),BNC (3mΩ(Max.)). Withstanding temperatures from -40 to +85°C. The contact is made of Brass/Nickel Plating, while the body is Brass/Nickel Plating.
Need more? Email Us
ECAD model for RCAP-BNCJ
318
Switchcraft Inc.
ADAPT 3.5MM JACK TO MALE XLR
Need more? Email Us
ECAD model for 318
Amphenol
ADAPT CIRC 4POS TO RJ45 JACK BLK
Lowest to $27.1762
ECAD model for RJS-12D04FF-RS8001
HARTING
ADAPTER M12 RJ45 CAT 6A STRAIGHT
Need more? Email Us
ECAD model for 21033812800
NorComp Inc.
ADAPT DB25F TO RJ45 JACK GRAY
Need more? Email Us
ECAD model for RJADK25S7080831

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention