EN
  • EN
  • DE

ONET1151PRGTR

Part No ONET1151PRGTR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC LIMITING AMP 16QFN / Limiting Amplifier IC Optical Networks 16-VQFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Type Limiting Amplifier
Applications Optical Networks
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3x3)
Base Product Number ONET1151
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 650294-ONET1151PRGTR
Ultra Librarian 3D Model Ultra Librarian ONET1151PRGTR CAD Model

Description

The ONET1151PRGTR, from the reputable electronics manufacturer Texas Instruments, is a high-performance, low-power transimpedance amplifier (TIA) designed for optical networking applications. This device is specifically tailored for 10 Gbps data rates, making it an ideal component for systems such as 10 Gigabit Ethernet, Fibre Channel, and SONET/SDH networks.

Key Features

  • High Data Rate: Supports 10 Gbps operations, which is essential for modern high-speed communication systems.
  • Low Power Consumption: With its energy-efficient design, the ONET1151PRGTR helps in reducing the overall power consumption of the system, leading to a lower cost of operation and a greener product.
  • Single 3.3V Supply: The device operates on a single 3.3V supply voltage, simplifying power management and integration into existing designs.
  • Programmable Bandwidth: Users can program the bandwidth to optimize the amplifier for various photodiode capacitances and data rates, providing flexibility in design.
  • Automatic Gain Control: This feature allows the TIA to maintain a stable output amplitude, which is crucial for consistent performance in optical networks.
  • Signal Detect Output: The ONET1151PRGTR includes an integrated signal detect feature, which simplifies the design of additional monitoring circuitry.
  • Small Form Factor: The device comes in a small VQFN-16 package, making it suitable for compact system designs where space is at a premium.

Applications

The ONET1151PRGTR is designed for various applications within the optical communications field. It's particularly well-suited for:

  • 10 Gigabit Ethernet transceivers
  • 10 Gbps Fibre Channel transceivers
  • SONET/SDH systems with rates up to OC-192/STM-64
  • Other high-speed data communication systems requiring a TIA

Conclusion

In conclusion, the ONET1151PRGTR from Texas Instruments stands out as a robust, versatile component for high-speed optical networks. Its combination of high data rate support, low power consumption, and programmable features makes it a compelling choice for designers looking to enhance the performance and efficiency of their optical communication systems.

You May Also Be Interested in

Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $173.1344
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Analog Devices Inc.
IC AMP SAMPLE HOLD OCTAL 16DIP
Lowest to $29.0448
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0127 $50.1270
25+ $4.1130 $102.8250
38+ $3.9844 $151.4072
52+ $3.8559 $200.5068
68+ $3.7274 $253.4632
90+ $3.3418 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess