EN
  • EN
  • DE

OMAPL138BZWT4

Part No OMAPL138BZWT4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description OMAP-L138 C6-Integra DSP+ARM Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-L1x
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP Signal Processing; C674x, System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Display & Interface Controllers LCD
Ethernet 10/100 Mbps (1)
SATA SATA 3Gbps (1)
USB USB 1.1 + PHY (1), USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Security Features Boot Security, Cryptography
Package 361-LFBGA
Manufacturer Package 361-NFBGA (16x16)
Additional Interfaces HPI, I2C, McASP, McBSP, MMC/SD, SPI, UART
Win Source Part Number 1232958-OMAPL138BZWT4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP-L138
Introduction Date June 01, 2010
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian OMAPL138BZWT4 CAD Model

Description

The OMAPL138BZWT4 is a highly integrated microprocessor from Texas Instruments, designed to cater to a wide range of applications, including industrial, automotive, and consumer electronics. This powerful product combines the benefits of a dual-core architecture, with an ARM9 processor and a C674x DSP, allowing for efficient multitasking and high-performance signal processing capabilities.

Key Features:

  • High-Performance ARM9 Processor: The ARM926EJ-S core provides a robust and efficient processing platform, running at speeds of up to 456 MHz, which is ideal for managing system-level tasks and applications.
  • Advanced C674x DSP: The integrated C674x floating-point DSP core operates at up to 456 MHz, delivering up to 1824 MIPS, making it perfect for intensive signal processing tasks in audio, video, and communication applications.
  • Rich Peripherals Set: OMAPL138BZWT4 comes with a comprehensive range of peripherals, including USB 2.0, Ethernet MAC, MMC/SD card interface, UARTs, SPI, I2C, and more, providing versatile connectivity options.
  • On-chip Memory: The device includes 128KB of RAM, which is shared between the ARM and DSP cores, along with a 64KB ROM that's bootable and provides secure, reliable start-up.
  • External Memory Interface: A flexible EMIFA (External Memory Interface A) supports a wide range of memory devices, including DDR2, mDDR, SDRAM, and NOR/NAND Flash, ensuring ample storage and memory expansion possibilities.
  • Low Power Consumption: Designed with power efficiency in mind, OMAPL138BZWT4 offers multiple power-saving modes, making it suitable for battery-powered and energy-conscious applications.
  • Operating Temperature Range: The device is designed to operate within an industrial temperature range, making it robust for use in harsh environments.

Applications:

The OMAPL138BZWT4 is versatile and can be used in various applications, including but not limited to:

  • Industrial automation and control systems
  • Automotive infotainment and telematics
  • Portable audio and video players
  • Medical imaging devices
  • Communication infrastructure

With its powerful dual-core architecture and comprehensive set of features, the OMAPL138BZWT4 from Texas Instruments stands as a robust solution for designers looking to develop complex and demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4977 $67.4977
2+ $55.3828 $110.7656
3+ $53.6521 $160.9563
4+ $51.9214 $207.6856
5+ $50.1906 $250.9530
7+ $44.9985 $314.9895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess