EN
  • EN
  • DE

AP4515GM

Part No AP4515GM
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description N AND P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145849-AP4515GM
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP4515GM CAD Model

Description

The AP4515GM is a P-channel enhancement-mode MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Advanced Power Electronics Corp (APEC). This MOSFET is designed for power management applications, offering efficient and reliable switching performance. It is particularly suitable for use in portable devices, load switching, and other applications where power efficiency is critical.

Applications:

  • Load Switching
  • Power Management in Portable Devices
  • DC-DC Converters
  • Battery Management Systems
  • Power Adapters

Features:

  • P-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • Low Gate Charge
  • Fast Switching Speed
  • Avalanche Rated

Benefits:

  • High Efficiency: Low RDS(on) minimizes power loss and improves overall system efficiency.
  • Fast Switching: Enables rapid switching, reducing switching losses and improving performance in high-frequency applications.
  • Compact Design: Allows for smaller and lighter power management solutions, ideal for portable devices.
  • Reliable Performance: Avalanche rating ensures robustness and reliability under transient conditions.
  • Simplified Design: P-channel configuration simplifies drive circuitry in some applications.

Additional Details:

The AP4515GM is characterized by its low on-resistance (RDS(on)), which minimizes power dissipation during conduction, thereby enhancing overall system efficiency. The low gate charge reduces the drive requirements, making it easier to control the MOSFET with standard driver circuits. The fast switching speed is crucial for applications where high-frequency operation is necessary, such as DC-DC converters. The avalanche rating indicates the MOSFET's ability to withstand transient voltage spikes, contributing to its robustness and reliability.

The P-channel configuration of the AP4515GM simplifies the design of certain power management circuits, as it allows for easier control of the MOSFET with a low-side driver. The device is available in a surface-mount package, making it suitable for automated assembly processes. The AP4515GM is commonly used in battery-powered devices, where minimizing power consumption is paramount. Its combination of low RDS(on), fast switching speed, and robust design makes it a popular choice for power management applications. Its specifications typically include details about the maximum drain-source voltage, gate-source voltage, drain current, and power dissipation, allowing designers to select the appropriate device for their specific application requirements.

You May Also Be Interested in

Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Texas Instruments
Need more? Email Us
Genesys
Need more? Email Us
Vishay
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Vishay
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess