EN
  • EN
  • DE

OMAP3530DCBB

Part No OMAP3530DCBB
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 515-POP-FCBGA (12x12)
Manufacturer Texas Instruments
Series OMAP-35xx
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A8
Speed 600MHz
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 515-VFBGA, FCBGA
Case / Package 515-POP-FCBGA (12x12)
Family Name OMAP3
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 TI
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888019-OMAP3530DCBB
Ultra Librarian 3D Model Ultra Librarian OMAP3530DCBB CAD Model

Description

OMAP3530DCBB: A High-Performance Processor from Texas Instruments

The OMAP3530DCBB is a versatile and powerful system-on-chip (SoC) processor developed by Texas Instruments, designed to meet the demanding needs of modern embedded applications. This advanced processor is a member of the OMAP™ 3 platform, which is renowned for its high processing power, multimedia capabilities, and low power consumption.

Key Features:

  • High-Performance ARM Core: At the heart of the OMAP3530DCBB is an ARM Cortex-A8 core, which runs at speeds up to 600 MHz, delivering the computational power necessary for intensive applications such as 3D gaming, high-definition video processing, and complex operating systems.
  • Integrated Graphics Acceleration: The SoC includes a PowerVR™ SGX graphics accelerator, providing superior 2D/3D graphics performance that is essential for a smooth user interface and immersive multimedia experiences.
  • Dual-Core Architecture: Alongside the main ARM processor, the OMAP3530DCBB features a TMS320C64x+™ DSP core, enabling efficient processing of audio and signal data, making it ideal for voice recognition, audio encoding/decoding, and real-time data processing.
  • Rich Multimedia Support: With a comprehensive set of multimedia interfaces, the processor supports high-resolution image capture, video streaming, and display technologies, ensuring compatibility with a wide range of multimedia peripherals.
  • Low Power Consumption: Engineered for portable and battery-powered devices, the OMAP3530DCBB maintains a balance between performance and power efficiency, extending the battery life of the end product.

Applications:

The OMAP3530DCBB is suited for a diverse array of applications, including but not limited to:

  • Portable Navigation Devices
  • Automotive Infotainment Systems
  • Personal Digital Assistants (PDAs)
  • Portable Media Players
  • Internet Appliances

With its robust feature set and flexible architecture, the OMAP3530DCBB from Texas Instruments is a prime choice for developers looking to create sophisticated and power-efficient devices. It provides the necessary tools to push the boundaries of what is possible in the realms of mobile computing and embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
NXP / Nexperia
QORIQ, 64-BIT POWER ARCH SOC, 4
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1882 $64.7528
8+ $13.2826 $106.2608
12+ $12.8675 $154.4100
17+ $12.4524 $211.6908
21+ $12.0374 $252.7854
28+ $10.7921 $302.1788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess