EN
  • EN
  • DE

LTC486ISW#TRPBF

Part No LTC486ISW#TRPBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR RS485 LOW PWR QUAD 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 122313-LTC486ISW#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC486ISW#TRPBF CAD Model

Description

Linear Technology LTC486ISW#TRPBF Product Overview

The LTC486ISW#TRPBF is a high-performance integrated circuit designed and manufactured by Linear Technology, a company known for its expertise in the design of power management, data conversion, signal conditioning, RF and interface ICs. This product is a robust, low power RS485/RS422 transceiver, capable of achieving high-speed data communication over long distances and in electrically noisy environments.

The LTC486ISW#TRPBF transceiver is designed for differential data transmission, which provides a significant advantage in terms of noise immunity and data integrity. This makes it an ideal choice for industrial applications, such as factory automation, process control systems, and other demanding applications where reliable data transfer is critical.

Key Features:

  • Interface Type: RS485/RS422, which allows for balanced data transmission and reception, providing improved noise immunity.
  • Supply Voltage Range: 4.75V to 5.25V, making it compatible with standard 5V systems.
  • Operating Temperature Range: -40°C to +85°C, ensuring reliable operation even in extreme environmental conditions.
  • High Speed: Capable of data rates up to 2.5Mbps, suitable for applications requiring fast data transfer.
  • Low Power Consumption: Ideal for power-sensitive applications, contributing to energy-efficient designs.
  • Enhanced ESD Protection: Features robust electrostatic discharge protection, safeguarding the device against ESD events.
  • Packaging: Comes in a widebody SOIC-14 package, which is suitable for surface mount technology (SMT) and offers good thermal performance.

Applications:

The LTC486ISW#TRPBF is versatile and can be used in a variety of applications, including:

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • High-Speed Modems

With its combination of high-speed data transfer, low power consumption, and robust protection features, the LTC486ISW#TRPBF from Linear Technology is a reliable solution for designers looking to implement RS485 or RS422 communication interfaces in their products. Whether it's for mission-critical industrial environments or sophisticated communication systems, this transceiver ensures that data is transmitted accurately and efficiently.

You May Also Be Interested in

Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess