EN
  • EN
  • DE

OMAP3503ECBCA

Part No OMAP3503ECBCA
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU OMAP-35XX 600MHZ 515FCBGA / SOC OMAP3 ARM Cortex A8 515-Pin POP-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series OMAP-35xx
Packaging Tray
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 1.x (3), USB 2.0 (1)
Voltage - I/O 1.8V, 3.0V
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 515-VFBGA, FCBGA
Manufacturer Package 515-POP-FCBGA (14x14)
Additional Interfaces HDQ/1-Wire, I2C, McBSP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 790902-OMAP3503ECBCA
Popularity Medium
Supply and Demand Status Limited
Family Name OMAP3503
Introduction Date February 01, 2008
ECCN 5A992.c
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian OMAP3503ECBCA CAD Model

Description

The OMAP3503ECBCA from Texas Instruments is a high-performance, multimedia applications processor that has been designed to meet the robust needs of mobile and embedded devices. This advanced system-on-chip (SoC) combines a powerful ARM Cortex-A8 core with a range of peripherals and interfaces, making it ideal for a variety of applications in consumer, automotive, and industrial markets.

Key Features

  • High-Performance ARM Core: At the heart of the OMAP3503ECBCA is an ARM Cortex-A8 processor that can run up to 600 MHz, delivering the computational power necessary for intensive applications.
  • Integrated Graphics Processing: While this particular model does not include an integrated Graphics Accelerator, its architecture is designed to support efficient graphics and multimedia processing for a smooth user experience.
  • Power Efficiency: The OMAP3503ECBCA is built with power efficiency in mind, featuring multiple power-saving modes to extend battery life in portable devices.
  • Rich Peripheral Set: This SoC includes a variety of peripherals such as USB 2.0 OTG, MMC/SD/SDIO, high-speed UARTs, and I2C and SPI buses, facilitating easy integration with a wide range of external components and modules.
  • Advanced Connectivity: With a built-in connectivity suite, the OMAP3503ECBCA supports a range of communication protocols, ensuring seamless data transfer and connectivity options for embedded solutions.

Applications

The versatility of the OMAP3503ECBCA allows it to be deployed across various domains, including but not limited to:

  • Smartphones and tablet computers
  • Portable navigation devices
  • Automotive infotainment systems
  • Industrial control systems
  • Medical devices

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the OMAP3503ECBCA datasheet, which provides comprehensive information on the processor's capabilities, electrical characteristics, and package information.

In summary, the OMAP3503ECBCA from Texas Instruments is a powerful and efficient solution for contemporary multimedia and application processing needs, offering a rich set of features and connectivity options to drive innovative and sophisticated products in a compact and energy-efficient package.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess