EN
  • EN
  • DE

OMAP2530CZAC450

Part No OMAP2530CZAC450
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU 450MHZ 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr Texas Instruments
Package Tray
Product Status Active
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 450MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR
Graphics Acceleration Yes
Display & Interface Controllers LCD
USB USB OTG (1)
Voltage - I/O 1.2V
Temperature Range - Operating 0°C ~ 70°C (TA)
Security Features Boot Security, Secure JTAG
Additional Interfaces 1-Wire®, I²C, McASP, McSPI, MMC/SD/SDIO
Base Product Number OMAP2530
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 888018-OMAP2530CZAC450
Ultra Librarian 3D Model Ultra Librarian OMAP2530CZAC450 CAD Model

Description

The OMAP2530CZAC450 is a high-performance, power-efficient system on chip (SoC) from the renowned semiconductor manufacturer, Texas Instruments (TI). This advanced SoC is designed to cater to the increasing demands of modern embedded and mobile applications, including multimedia, automotive, and industrial applications where both performance and low power consumption are critical.

Key Features

  • High-Performance ARM Core: At the heart of the OMAP2530CZAC450 is an ARM Cortex-A8 processor capable of speeds up to 450 MHz, providing robust computational power for complex tasks and applications.
  • Integrated Graphics Acceleration: It includes a PowerVR SGX graphics accelerator which enables rich 3D graphics rendering and smooth 2D graphics for an immersive user experience.
  • Advanced Multimedia Support: The SoC supports a variety of audio and video codecs, making it ideal for multimedia applications that require high-quality playback and recording.
  • Low Power Consumption: Designed with TI's SmartReflex™ power and performance management technologies, the OMAP2530CZAC450 ensures efficient power usage without compromising performance, making it suitable for battery-powered devices.
  • Multiple Connectivity Options: With support for high-speed USB 2.0, Bluetooth, Wi-Fi, and other connectivity standards, this SoC ensures seamless integration with a wide range of peripherals and networks.
  • On-chip Memory: The inclusion of on-chip memory controllers for DDR and NAND memory types allows for fast and reliable data storage and retrieval.

Applications

The OMAP2530CZAC450 is versatile and can be used in a variety of applications, such as:

  • Smartphones and Tablet PCs
  • Portable Navigation Devices
  • Digital Multimedia Devices
  • Automotive Infotainment Systems
  • Industrial Control Systems

Support and Reliability

Developers choosing the OMAP2530CZAC450 benefit from Texas Instruments' comprehensive support ecosystem, which includes software development tools, reference designs, and a robust online community. Additionally, TI's commitment to quality ensures that the OMAP2530CZAC450 is a reliable choice for designers looking to create products with long life cycles.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
Lowest to $53.7967
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess