EN
  • EN
  • DE

XP132A1635SRN

Part No XP132A1635SRN
Manufacturer Torex Semiconductor Ltd
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 416206-XP132A1635SRN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XP132A1635SRN CAD Model

Description

The XP132A1635SRN is a P-channel MOSFET manufactured by Torex Semiconductor Ltd. It is designed for load switch applications requiring low on-resistance and efficient power management. This MOSFET is part of Torex's XP13 series, known for their compact size and optimized performance in space-constrained applications.

Applications:

  • Load Switching: Used to control power supply rails in portable devices.
  • Power Management Circuits: Integrated into power management ICs (PMICs) for efficient power distribution.
  • Battery-Powered Devices: Ideal for use in battery-powered devices to minimize power loss and extend battery life.
  • DC-DC Converters: Employed as switching elements in DC-DC converters.
  • Mobile Phones and Tablets: Common in mobile devices for power control and management.

Features:

  • Low On-Resistance: Minimizes power loss and heat generation.
  • Small Package Size: Compact design allows for use in space-constrained applications.
  • Logic Level Drive: Can be driven directly from logic-level signals, simplifying circuit design.
  • High-Speed Switching: Enables efficient switching performance.
  • P-Channel MOSFET: Offers flexible design options.

Benefits:

  • Increased Efficiency: Low on-resistance reduces power dissipation, resulting in higher efficiency.
  • Extended Battery Life: Reduced power loss translates to longer battery life in portable devices.
  • Reduced Heat Generation: Low on-resistance minimizes heat, improving overall system reliability.
  • Simplified Circuit Design: Logic-level drive simplifies integration into existing circuits.
  • Compact Design: Small package size allows for use in space-constrained applications.

Additional Details:

The XP132A1635SRN has a drain-source voltage (Vds) rating, gate-source voltage (Vgs) rating, and drain current (Id) rating. Its low on-resistance (Rds(on)) is a key parameter for minimizing power loss. The device is typically available in a small surface-mount package, such as SOT-23 or similar, to enable high-density mounting on PCBs. The specific Rds(on) and other electrical characteristics can be found in the product datasheet provided by Torex Semiconductor Ltd.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess