EN
  • EN
  • DE

OMAP2530CZAC330

Part No OMAP2530CZAC330
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MICROPROCESSOR 80TQFP / PROCESSORS - APPLICATION SPECIALIZED OMAP 2530 330MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series *
Win Source Part Number 790896-OMAP2530CZAC330
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 5A992.c
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian OMAP2530CZAC330 CAD Model

Description

The OMAP2530CZAC330 is a highly integrated device designed by Texas Instruments, tailored for the demanding requirements of the mobile and embedded markets. This multi-core processor is part of TI's OMAP™ 2 architecture, which is renowned for delivering high-performance multimedia capabilities and power-efficient processing.

Key Features

  • Advanced Dual-Core Architecture: The OMAP2530 features a dual-core design, incorporating an ARM® Cortex™-A8 processor alongside a TMS320C64x+™ DSP. This combination allows for efficient multitasking and exceptional multimedia processing, making it ideal for applications requiring intense computational performance and low power consumption.
  • High-Performance Processing: With a clock speed of 330 MHz, the OMAP2530CZAC330 provides robust processing capabilities that can support complex operating systems, rich user interfaces, and versatile application frameworks.
  • Integrated Multimedia Acceleration: The device includes dedicated hardware accelerators for graphics and video, enhancing the user experience with smooth and responsive visual performance. This makes it suitable for applications such as portable media players, gaming devices, and advanced navigation systems.
  • Power Management: Texas Instruments' SmartReflex™ technologies are integrated to optimize power consumption, ensuring that the OMAP2530 operates efficiently, extending battery life for portable applications.
  • Connectivity Options: The OMAP2530CZAC330 supports a range of connectivity options, including USB, camera interface, and display subsystems, facilitating the development of feature-rich devices with multiple peripheral integrations.

Applications

The OMAP2530CZAC330 is versatile enough to be used in a variety of applications, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Automotive Infotainment Systems
  • Personal Navigation Devices
  • Industrial Handhelds

With its powerful processing cores, multimedia acceleration, and power management features, the OMAP2530CZAC330 is an ideal choice for developers looking to create sophisticated and energy-efficient devices that deliver a rich multimedia experience.

You May Also Be Interested in

NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2875 $52.6000
38+ $2.6975 $102.5050
58+ $2.6132 $151.5656
80+ $2.5289 $202.3120
103+ $2.4446 $251.7938
137+ $2.1917 $300.2629
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess