EN
  • EN
  • DE

1206CS-102XGLC

Part No 1206CS-102XGLC
Manufacturer Coilcraft
Catalog Miscellaneous
Description Chip Inductors - 1206CS Series (3216)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814792-1206CS-102XGLC
Ultra Librarian 3D Model Ultra Librarian 1206CS-102XGLC CAD Model

Description

The 1206CS-102XGLC is a ceramic wirewound chip inductor manufactured by Coilcraft. This inductor is designed for surface mount applications and offers excellent performance in high-frequency circuits. It is characterized by its high Q factor, low DC resistance, and tight inductance tolerance, making it suitable for a wide range of RF and microwave applications.

Applications

  • RF Filters: Used in RF filters for signal conditioning and noise reduction.
  • Impedance Matching Networks: Employed in impedance matching circuits to optimize signal transfer.
  • Oscillator Circuits: Found in oscillator circuits for frequency control and stabilization.
  • Wireless Communication Devices: Used in smartphones, tablets, and other wireless devices.
  • RF Amplifiers: Employed in RF amplifiers for signal amplification and gain control.

Features

  • Ceramic Wirewound Construction: Provides high Q factor and excellent performance.
  • Surface Mount Device (SMD): Allows for easy integration into circuit boards.
  • High Q Factor: Minimizes energy losses and improves circuit performance.
  • Low DC Resistance: Reduces power dissipation and improves efficiency.
  • Tight Inductance Tolerance: Ensures accurate inductance values.
  • 1206 Package Size: Compact size for space-constrained applications.

Benefits

  • Improved Circuit Performance: High Q factor and low DC resistance enhance circuit performance.
  • Precise Inductance Value: Tight inductance tolerance ensures accurate circuit operation.
  • Easy Integration: SMD package allows for easy integration into circuit boards.
  • Reliable Operation: Designed for robust and reliable performance.
  • Compact Size: Allows for use in space-constrained applications.

Additional Details

The 1206CS-102XGLC inductor is typically used in conjunction with capacitors and resistors to create RF and microwave circuits. Proper layout techniques are important to minimize parasitic effects and ensure optimal performance. The inductor's self-resonant frequency (SRF) should be considered when designing the circuit to avoid unwanted resonances. The device is lead-free and RoHS compliant, adhering to environmental regulations. The inductor's current handling capability is specified in its datasheet and should be considered when selecting the inductor for a particular application.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Infineon Technologies
88Q2221MB0-NYA2A0G1 Infineon Technologies Infineon PHY datasheet, inventory, & pricing.
Lowest to $34.9254
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6253 $59.4035
230+ $0.5132 $118.0360
350+ $0.4971 $173.9850
485+ $0.4811 $233.3335
625+ $0.4650 $290.6250
835+ $0.4170 $348.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess