EN
  • EN
  • DE

O919A14ETRGZRQ1

Part No O919A14ETRGZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description PMU FOR PROCESSOR / Processor PMIC 48-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Processor
Current - Supply -
Voltage - Supply 3.135V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number O919A14
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356664-O919A14ETRGZRQ1
Ultra Librarian 3D Model Ultra Librarian O919A14ETRGZRQ1 CAD Model

Description

Product Overview: O919A14ETRGZRQ1 from Texas Instruments

The O919A14ETRGZRQ1 is a state-of-the-art integrated circuit from Texas Instruments, designed to cater to the rigorous demands of modern electronic applications. Known for its reliability and performance, this component is an ideal choice for professionals in the automotive, industrial, and consumer electronics sectors.

Key Features and Benefits

  • High Precision: The O919A14ETRGZRQ1 offers exceptional accuracy and stability, making it suitable for applications where precise measurements are crucial.
  • Durability: Built to withstand harsh environments, this product is compliant with automotive industry standards, ensuring long-term reliability under extreme conditions.
  • Integration: The compact design of the O919A14ETRGZRQ1 allows for seamless integration into various electronic systems, reducing the need for additional components and saving valuable space on the PCB.
  • Low Power Consumption: This device is engineered to operate efficiently, minimizing power usage and thereby extending the battery life of portable devices.
  • Advanced Technology: Incorporating the latest technological advancements from Texas Instruments, the O919A14ETRGZRQ1 ensures high performance and compatibility with modern microcontrollers and processors.

Applications

The versatile nature of the O919A14ETRGZRQ1 allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Automotive systems, including engine control units, infotainment, and advanced driver-assistance systems (ADAS)
  • Industrial automation, such as sensor interfaces, control systems, and robotics
  • Consumer electronics, including smart home devices, wearables, and mobile gadgets

Quality Assurance and Support

Texas Instruments is committed to delivering high-quality products. The O919A14ETRGZRQ1 has undergone rigorous testing and quality control measures to ensure it meets the highest industry standards. Additionally, Texas Instruments provides comprehensive technical support and documentation, making it easier for engineers to integrate this component into their designs.

Whether you're developing cutting-edge automotive solutions or innovative consumer electronics, the O919A14ETRGZRQ1 from Texas Instruments is designed to deliver exceptional performance and reliability, making it an excellent choice for your next project.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8869 $54.4345
12+ $8.9328 $107.1936
18+ $8.6537 $155.7666
24+ $8.3745 $200.9880
31+ $8.0954 $250.9574
42+ $7.2579 $304.8318
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,851 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess