EN
  • EN
  • DE

FTAS00-121A5

Part No FTAS00-121A5
Manufacturer NKK Switches
Catalog Touch Screen Overlays
Description TOUCH SCREEN RESISTIVE 12.1\
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Length 9.94" (252.40mm)
Width 0.08" (2.10mm)
Height 7.50" (190.60mm)
Interface RS232, USB
Type Resistive
Diagonal Screen Size 12.1\
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1565364-FTAS00-121A5
Ultra Librarian 3D Model Ultra Librarian FTAS00-121A5 CAD Model

Description

N

You May Also Be Interested in

NKK Switches
TOUCH SCREEN RESISTIVE 15\
Need more? Email Us
3M
TOUCH SCREEN 41.57"
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 12.1\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 12.1\
Need more? Email Us
Newhaven
TOUCH SCREEN RESISTIVE 3.5\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 10.4\
Need more? Email Us
MikroElektronika
TOUCH SCREEN RESISTIVE 2.8\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 5.7\
Need more? Email Us
NKK Switches
TOUCH SCREEN RESISTIVE 10.4\
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess