EN
  • EN
  • DE
  • IT

TSC2101IRGZ

Part No TSC2101IRGZ
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CONTROL 48-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External, Internal
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 82μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 48-VQFN (7x7)
Win Source Part Number 035299-TSC2101IRGZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2101IRGZ CAD Model

Description

Introducing the TSC2101IRGZ Touch Screen Controller by Texas Instruments

The TSC2101IRGZ is a sophisticated touch screen controller designed by the renowned semiconductor company, Texas Instruments. This versatile integrated circuit is part of Texas Instruments' extensive range of interface products, specifically tailored for interfacing with resistive touch screens. It is an ideal solution for advanced portable devices, including smartphones, tablets, and personal digital assistants (PDAs).

The TSC2101IRGZ offers an array of features that make it a robust and efficient choice for touch screen applications. At its core, it includes a 12-bit analog-to-digital converter (ADC) with a 4-wire resistive touch screen controller, capable of detecting both X and Y coordinates with high precision. The device also integrates a programmable digital audio interface, which supports I2S and other common audio formats, making it a multi-functional component in multimedia applications.

One of the key advantages of the TSC2101IRGZ is its low power consumption, which is crucial for battery-operated devices. It operates on a single 2.7V to 3.3V power supply, ensuring energy efficiency without compromising performance. Additionally, the device features an on-chip temperature sensor and touch-pressure measurement, providing more data for applications that require environmental monitoring or enhanced touch functionalities.

For ease of integration, the TSC2101IRGZ comes in a compact 48-VQFN (RGC) package, saving precious board space in space-constrained designs. It communicates with the host processor via a high-speed SPI or I2C compatible interface, allowing for flexible and straightforward connectivity with a variety of microcontrollers or processors.

Developers will appreciate the programmable on-chip processor, which can handle complex touch screen processing, reducing the load on the main processor and enabling smoother and more responsive user interfaces. The TSC2101IRGZ also supports a variety of screen sizes, making it a versatile choice for a broad range of applications.

In conclusion, the TSC2101IRGZ from Texas Instruments is a high-performance, power-efficient touch screen controller that offers a blend of audio and touch functionalities, making it an excellent choice for designers looking to enhance the interactive experience of their portable electronic devices.

You May Also Be Interested in

Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Microchip Technology
IC SENSOR MAXTOUCH 162UFBGA
Lowest to $36.5585
Microchip Technology
IC SCREEN CNTRL 10BIT MODULE
Lowest to $47.1763
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $45.8181
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6604 $60.6228
16+ $7.1061 $113.6976
25+ $6.8840 $172.1000
34+ $6.6619 $226.5046
44+ $6.4399 $283.3556
59+ $5.7736 $340.6424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess