EN
  • EN
  • DE
  • IT

TSC2046IPWRG4

Part No TSC2046IPWRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 056059-TSC2046IPWRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2046IPWRG4 CAD Model

Description

The TSC2046IPWRG4 is a highly integrated touch screen controller from the reputable manufacturer Texas Instruments (TI). This advanced IC (Integrated Circuit) is designed to offer a complete touch screen solution, suitable for a wide array of interactive applications. It is based on the industry-standard 4-wire resistive touch screen technology, ensuring compatibility with a vast range of touch-enabled devices.

Key Features

  • High Precision: The TSC2046IPWRG4 delivers high-precision touch sensing with a 12-bit resolution analog-to-digital converter (ADC) which ensures accurate touch position detection, critical for user interface applications.
  • Advanced Functionality: This controller includes an on-chip temperature sensor and touch pressure measurement capability, offering additional functionality that can be utilized in sophisticated applications.
  • Low Power Consumption: Designed with power efficiency in mind, the device supports a low power mode, making it ideal for battery-powered portable devices such as smartphones, tablets, and handheld terminals.
  • Flexible Interface: It features a versatile serial interface compatible with SPI, QSPI, and MICROWIRE protocols, allowing for easy integration into a variety of system architectures.
  • Programmable Functionality: The TSC2046IPWRG4 allows for programmable acquisition time, resolution, and reference sources, providing designers with flexibility to optimize the controller for specific application needs.

Applications

The controller is well-suited for a diverse range of applications, including:

  • Personal Digital Assistants (PDAs)
  • Point-of-Sale (POS) terminals
  • Smartphones and Tablets
  • Portable Instrumentation
  • GPS Navigation Systems
  • Industrial Controls

Product Specifications

The TSC2046IPWRG4 is presented in a TSSOP-16 package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for both commercial and industrial environments. The device is also RoHS compliant, adhering to environmental standards for electronic components.

With Texas Instruments' reputation for quality and reliability, the TSC2046IPWRG4 is an excellent choice for designers looking to incorporate touch screen functionality into their next project.

You May Also Be Interested in

Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $19.5582
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 48QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 48-QFN (6x6)
Lowest to $2.9249
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SCREEN CNTRL TRUETOUCH
Lowest to $54.8383
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
NXP / Nexperia
IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7924 $59.4300
155+ $0.7422 $115.0410
235+ $0.7171 $168.5185
340+ $0.6671 $226.8140
440+ $0.6420 $282.4800
545+ $0.6169 $336.2105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352,620 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess