EN
  • EN
  • DE

MSP432P4111IPZR

Part No MSP432P4111IPZR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP / ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 48MHz 2MB (2M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP432™ SimpleLink™
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, LCD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Supply Voltage - Operating 1.62V ~ 3.7V
Data Converters A/D 26x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number MSP432P4111
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261936-MSP432P4111IPZR
Ultra Librarian 3D Model Ultra Librarian MSP432P4111IPZR CAD Model

Description

Introducing the MSP432P4111IPZR Microcontroller from Texas Instruments

The MSP432P4111IPZR is a highly capable microcontroller unit (MCU) designed by Texas Instruments (TI), tailored for efficient performance in a variety of embedded applications. This MCU is part of the MSP432P4xx family, renowned for its perfect blend of low power consumption and high performance, making it an ideal choice for developers looking to optimize their power-sensitive designs.

At the heart of the MSP432P4111IPZR lies a powerful 32-bit ARM Cortex-M4F processor core, which operates at a frequency of up to 48 MHz. This core is complemented by a floating-point unit (FPU) which enhances the processing of calculations in real-time applications. The device boasts a large 2MB of flash memory and 256KB of SRAM, providing ample space for complex programs and data storage.

The MSP432P4111IPZR is equipped with a rich set of peripherals, including multiple serial communication interfaces such as I2C, SPI, and UART. It also features 32-bit timers, a 16-channel 14-bit analog-to-digital converter (ADC), and DMA support that facilitate seamless data transfers. This makes the MCU highly adaptable to tasks requiring precise analog signal measurements and efficient data handling.

One of the standout features of this microcontroller is its energy-efficient design. The MSP432P4111IPZR operates in multiple power modes, allowing developers to minimize power consumption during idle or low-activity periods. With an integrated low-energy accelerator (LEA), the MCU can perform signal processing tasks while keeping power usage to a minimum.

Furthermore, the MSP432P4111IPZR supports TI's EnergyTrace technology for real-time power profiling, which aids developers in optimizing their applications for even lower power consumption. Its robust security features, including hardware encryption and IP protection, ensure secure data handling and software integrity in sensitive applications.

Designed in a compact 100-pin LQFP (Low-Profile Quad Flat Package), the MSP432P4111IPZR is ideal for space-constrained applications while providing enough I/Os for complex tasks. Whether it's for industrial controls, smart meters, home automation, or portable electronics, the MSP432P4111IPZR from Texas Instruments stands as a powerful and versatile MCU solution for developers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $216.4180 $216.4180
2+ $194.0299 $388.0598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,220 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess