EN
  • EN
  • DE

12N06L-TN3-R

Part No 12N06L-TN3-R
Manufacturer UTC
Catalog Hard To Find
Description 12 Amps, 60 Volts N-CHANNEL POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1121220-12N06L-TN3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 12N06L-TN3-R CAD Model

Description

The 12N06L-TN3-R is an N-channel enhancement mode power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is designed for high-efficiency switching applications.

Applications:

  • DC-DC converters
  • Power management in portable devices
  • Motor control
  • LED lighting
  • Load switching

Features:

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • Low gate charge
  • High avalanche ruggedness
  • Simple drive requirements
  • Lead-free package

Benefits:

  • Increased energy efficiency
  • Reduced power dissipation
  • Improved system performance
  • Enhanced reliability
  • Simplified circuit design
  • Environmentally friendly

Additional Details:

The 12N06L-TN3-R utilizes advanced trench MOSFET technology to achieve low on-resistance and gate charge, minimizing conduction and switching losses. It is designed to withstand high avalanche energy, ensuring robustness in demanding applications. This MOSFET is available in a compact TO-252 package, making it suitable for space-constrained designs. It meets RoHS compliance standards, ensuring environmental safety. Its key specifications include a drain-source voltage (VDS) of 60V, a continuous drain current (ID) of 12A, and an RDS(on) of typically 85 mΩ at a gate-source voltage (VGS) of 10V. The device's thermal resistance from junction to ambient is relatively low, facilitating efficient heat dissipation.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Molex, LLC
FPC Connector
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess