The SN74ALVC244PWR is a high-performance integrated circuit (IC) designed and manufactured by Texas Instruments, a global leader in semiconductor technology.
- Octal Buffer and Line Driver: With 3-state outputs, engineered to operate from 1.65V to 3.6V VCC range.
- Designed for: Driving capacitive loads, such as cables or bus lines, or to provide high current drive @ low-impedance backplanes.
- Eight Non-Inverting Buffers: The device has eight non-inverting buffers with 3-state outputs and can be used as building blocks for digital systems.
- 3-State Outputs Controlled by: Two output-enable (OE) inputs (1OE and 2OE).
- Ioff Circuitry: Features Ioff circuitry that disables the outputs, preventing damaging current backflow through the device when it is powered down.
- Package: Available in the TSSOP (Thin Shrink Small Outline Package) - 20 pin format.
- Operating Temperature Range: Operates over the -40°C to 85°C temperature range.
- Process: Designed with Texas Instruments' advanced LinCMOS™ process.