EN
  • EN
  • DE

ADS7038QRTERQ1

Part No ADS7038QRTERQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16WQFN / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-WQFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 12
Sampling Rate (Per Second) 1M
Number of Inputs 8
Input Type Single Ended
Data Interface SPI
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Voltage - Supply, Analog 2.35V ~ 5.5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Features Digital Window Comparator, GPIO, Oscillator
Temperature Range - Operating -40°C ~ 125°C (TA)
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting SMD (SMT)
Base Product Number ADS7038
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ADS7038QRTERQ1CT,296-ADS7038QRTERQ1TR,296-ADS7038QRTERQ1DKR
Standard Package 3,000
Win Source Part Number 977011-ADS7038QRTERQ1
Ultra Librarian 3D Model Ultra Librarian ADS7038QRTERQ1 CAD Model

Description

Introducing the ADS7038QRTERQ1 from Texas Instruments

The ADS7038QRTERQ1 is a state-of-the-art, automotive-qualified, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments, a leader in semiconductor design and manufacturing. This high-performance ADC is designed to meet the stringent requirements of the automotive industry, including extended temperature ranges and reliability standards.

At the heart of the ADS7038QRTERQ1 is its exceptional precision and speed. It boasts a sampling rate of up to 1 MSPS (mega-samples per second), ensuring rapid data acquisition suitable for real-time applications. This makes it an ideal choice for a variety of automotive systems, such as battery management, motor control, and advanced driver-assistance systems (ADAS).

The device features a versatile 8-channel multiplexer, allowing it to handle multiple signal inputs with ease. Each channel can be independently configured to match the specific needs of the application, providing designers with flexibility and reducing the need for external components. The ADC operates over a wide supply range of 2.7V to 5.5V, accommodating various power environments found in automotive applications.

For improved signal integrity and noise performance, the ADS7038QRTERQ1 includes an integrated low-noise, precision reference and an oscillator. This integration not only simplifies the design but also enhances the overall system performance by reducing external component count and potential points of failure.

The robustness of the ADS7038QRTERQ1 is further exemplified by its wide operating temperature range of -40°C to +125°C, making it suitable for harsh automotive environments. It also features built-in error detection capabilities, such as cyclic redundancy check (CRC), to ensure reliable data communication and enhance system safety.

Encased in a small VQFN package, the ADS7038QRTERQ1 is designed for space-constrained applications, providing a compact solution without compromising on functionality. Its advanced features and automotive qualification (AEC-Q100) make it an excellent choice for engineers looking to develop high-performance, reliable automotive systems.

Overall, the ADS7038QRTERQ1 is a testament to Texas Instruments' commitment to delivering high-quality, robust, and versatile components for the automotive industry. By choosing this ADC, designers can confidently address the demanding requirements of modern automotive electronics with precision, speed, and reliability.

You May Also Be Interested in

Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT 192KHZ STEREO DAC W/1.7VR
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8197 $52.3773
21+ $4.7752 $100.2792
33+ $4.6259 $152.6547
45+ $4.4767 $201.4515
58+ $4.3275 $250.9950
78+ $3.8798 $302.6244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,639 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess