EN
  • EN
  • DE

LMV393QDRG4Q1

Part No LMV393QDRG4Q1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description GENERAL-PURPOSE LOW-VOLTAGE COMPARATORS | IC DUAL GP LV COMPARATOR 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Use For General
Output Type Open Collector
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 0.025μA at 5V
Current - Output 84mA at 5V
Current - Quiescent (Maximum) 250μA
Propagation Delay (Maximum) 600ns
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number LMV393
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1202136-LMV393QDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMV393QDRG4Q1 CAD Model

Description

Product Overview: LMV393QDRG4Q1 from Texas Instruments

The LMV393QDRG4Q1 is a high-performance, low-voltage, low-power dual comparator produced by Texas Instruments, a leader in semiconductor solutions. This device is specifically designed to operate from a single power supply over a wide range of voltages, making it an ideal choice for battery-powered applications and portable devices.

Key Features

  • Operating Voltage: The LMV393QDRG4Q1 operates from a power supply voltage range of 2.7V to 5.5V, providing flexibility in various applications and ensuring compatibility with both 3V and 5V systems.
  • Low Power Consumption: With a typical quiescent current of only 220 µA, this comparator is optimized for power-sensitive designs, helping to extend battery life and reduce energy costs.
  • High-Speed Operation: Despite its low power consumption, the LMV393QDRG4Q1 does not compromise on speed, offering a typical response time of 200 ns, making it suitable for fast signal processing applications.
  • Open-Drain Output: The open-drain output configuration allows for wired-OR connections and is capable of driving loads at different voltage levels than the supply voltage, offering increased design flexibility.
  • Automotive Grade: This component is qualified for automotive applications, ensuring reliability and performance under harsh environmental conditions.

Applications

The LMV393QDRG4Q1 is versatile and can be used in a variety of applications, including:

  • Automotive systems
  • Battery-powered devices
  • Sensor interfaces
  • Portable electronic devices
  • Window comparators
  • Voltage level detection

Package and Quality

The device is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. Its quality is ensured by Texas Instruments' rigorous testing and validation processes, and the LMV393QDRG4Q1 is manufactured to meet the high standards expected of automotive-grade components.

In summary, the LMV393QDRG4Q1 from Texas Instruments is a reliable, energy-efficient solution for a wide range of applications where precise voltage comparison is required. Its combination of low power consumption, high-speed operation, and automotive-grade quality make it a smart choice for designers looking to optimize their systems for performance and durability.

You May Also Be Interested in

Rohm Semiconductor
Low Voltage CMOS Comparator
Lowest to $0.3844
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Dual Micropower Rail-To-Rail Input CMOS Comparator with Open Drain Output | IC COMP DUAL MICRPWR CMOS 8VSSOP
Lowest to $4.6180
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Intersil
IC COMPARATOR QUAD PREC 16-DIP
Lowest to $11.5556
Maxim Integrated
Single/Dual/Quad, Ultra-High-Speed, +3V/+5V,Beyond-the-Rails Comparators | IC COMPARATOR BTR 8-SOIC
Lowest to $9.1123
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809
Maxim Integrated
Micropower, Low-Voltage, SOT23, Rail-to-Rail I/O Comparators | IC COMPARATOR SGL R-R 8-SOIC
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess