EN
  • EN
  • DE

MSP430I2041TRHBT

Part No MSP430I2041TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 32KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430I2xx
Packaging Reel package
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 4x24b Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789859-MSP430I2041TRHBT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430I2041
Introduction Date September 12, 2014
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430I2041TRHBT CAD Model

Description

Introducing the MSP430I2041TRHBT Microcontroller

The MSP430I2041TRHBT is a highly integrated microcontroller (MCU) from the renowned semiconductor manufacturer Texas Instruments (TI). Designed for industrial and metering applications, this MCU is part of TI's MSP430 family, which is famous for its low-power performance and robust architecture. The MSP430I2041TRHBT offers a perfect blend of energy efficiency and processing power, making it an ideal solution for engineers looking to develop advanced and reliable products.

Key Features

  • 16-bit RISC Architecture: At the heart of the MSP430I2041TRHBT is a 16-bit RISC CPU, providing a balanced approach to power and performance, allowing for efficient task management and operation within a low-power envelope.
  • Integrated Memory: The device includes 32KB of flash memory and 1KB of RAM, offering ample space for application code and data storage without the need for external memory components.
  • Flexible Clock System: With a range of on-board clock sources, developers can optimize the device for various power modes and performance requirements, extending the battery life of portable applications.
  • Analog and Digital Peripherals: The MSP430I2041TRHBT is equipped with multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC), and digital communication interfaces such as SPI and I2C, facilitating the integration of sensors and actuators.
  • Wide Operating Temperature Range: This MCU is capable of operating over an industrial temperature range (-40°C to 85°C), ensuring reliability and performance even in harsh environmental conditions.

Applications

The MSP430I2041TRHBT is particularly suited for applications that require precise analog and digital sensor integration, data acquisition, and control. Common applications include:

  • Smart metering
  • Industrial monitoring systems
  • Portable medical devices
  • Low-power embedded systems

Design Support and Community

TI provides extensive support for the MSP430I2041TRHBT through its development tools, software libraries, and online community forums. Engineers can jumpstart their design with the MSP430I2041TRHBT by leveraging TI's comprehensive ecosystem, which includes development kits, reference designs, and comprehensive technical documentation.

Whether you are developing a new smart meter or upgrading an industrial control system, the MSP430I2041TRHBT offers the reliability, efficiency, and performance needed to create cutting-edge technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8299 $50.9382
38+ $2.6508 $100.7304
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2926 $252.1860
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,970 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess