EN
  • EN
  • DE

TMS320VC5416PGE160

Part No TMS320VC5416PGE160
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIX PT 160-MIPS 144-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 160MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 256kB
Voltage - I/O 3.30V
Voltage - Core 1.60V
Temperature Range - Operating -40°C to 100°C (TC)
Mounting SMD (SMT)
Case / Package 144-LQFP (20x20)
Win Source Part Number 033303-TMS320VC5416PGE160
Family Name TMS320VC5416
Introduction Date August 01, 2007
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TMS320VC5416PGE160 CAD Model

Description

The TMS320VC5416PGE160, part of the TMS320C54x DSP family, is a high-performance digital signal processor (DSP) manufactured by Texas Instruments (TI). This integrated circuit is designed to meet the demanding requirements of high-speed signal processing applications such as telecommunications, audio processing, industrial control, and many others.

Key Features

  • High-Performance Digital Signal Processing: With a clock speed of up to 160 MHz, the TMS320VC5416PGE160 offers fast processing capabilities suitable for a variety of complex algorithms and real-time data processing tasks.
  • Advanced Architecture: The DSP features a modified Harvard architecture that allows separate program and data memory buses to operate simultaneously, enabling efficient instruction fetching and data access.
  • Memory: It includes onboard RAM and supports external memory interfaces, providing flexibility in system design and the ability to handle large data sets.
  • Low Power Consumption: Designed with power efficiency in mind, this DSP is ideal for battery-powered and portable devices, ensuring longer operation times and reduced energy costs.
  • Peripheral Integration: The device comes with a variety of integrated peripherals, including serial ports for communication, timers, and I/O ports, reducing the need for additional external components.
  • Scalable: The TMS320VC5416PGE160 is part of a scalable product family, allowing developers to choose the appropriate DSP for their performance and cost targets without significant changes to their application codebase.

Applications

The TMS320VC5416PGE160 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Telecommunications infrastructure
  • Professional and consumer audio systems
  • Industrial control systems
  • Medical imaging and diagnostics
  • Instrumentation and analysis

Package and Quality

This DSP is available in a 144-pin LQFP (Low Profile Quad Flat Package) that is conducive to space-saving PCB design. Texas Instruments is known for its commitment to quality and reliability, and the TMS320VC5416PGE160 is no exception, meeting stringent industry standards for performance and durability.

Whether you are developing cutting-edge audio technology, advanced communication systems, or robust industrial controls, the TMS320VC5416PGE160 offers the processing power, efficiency, and versatility required to excel in today's fast-paced, technology-driven landscape.

You May Also Be Interested in

NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3904 $67.1712
6+ $18.3717 $110.2302
9+ $17.7975 $160.1775
12+ $17.2234 $206.6808
16+ $16.6493 $266.3888
21+ $14.9270 $313.4670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess