EN
  • EN
  • DE

MSP430I2040TRHBT

Part No MSP430I2040TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32VQFN / MCU 16-bit MSP430 RISC 16KB Flash 2.5V/3.3V 32-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430I2xx
Packaging Reel package
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.2 V ~ 3.6 V
Data Converters A/D 4x24b Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789858-MSP430I2040TRHBT
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430I2040
Introduction Date September 12, 2014
ECCN EAR99
Country of Origin China, Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430I2040TRHBT CAD Model

Description

Introducing the MSP430I2040TRHBT Microcontroller from Texas Instruments

The MSP430I2040TRHBT is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to cater to a wide range of applications, particularly those requiring precise analog and digital control. This MCU is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust integrated features.

At the heart of the MSP430I2040TRHBT lies a 16-bit RISC CPU, which operates at a maximum frequency of 16 MHz. It is designed to deliver exceptional power efficiency through a sophisticated power management system that includes multiple power-saving modes. This makes it an ideal choice for battery-powered and energy-harvesting applications.

The device comes with 32KB of flash memory and 2KB of RAM, providing ample space for program storage and efficient data handling. Additionally, it features a rich set of peripherals that includes:

  • Two configurable operational amplifiers (op-amps) for sensor signal conditioning
  • 12-bit analog-to-digital converter (ADC) with integrated reference and sample-and-hold for accurate sensor measurement
  • Two 16-bit timers with three capture/compare registers each
  • Universal serial communication interfaces supporting multiple communication protocols
  • Brown-out and supply voltage supervisors to ensure reliable operation under varying voltage conditions

The MSP430I2040TRHBT is also equipped with a hardware multiplier, which accelerates mathematical operations, making it suitable for digital signal processing and complex algorithm computations. Its rich digital and analog features, combined with the low power architecture, make this MCU an excellent choice for industrial control systems, smart metering, home automation, and portable medical devices.

Engineers and developers can take advantage of the MSP430I2040TRHBT's flexible programming options, with support for JTAG and the Spy-Bi-Wire (2-wire JTAG) interface, which facilitates easy debugging and programming. Furthermore, this microcontroller is available in a compact 32-pin QFN package, ensuring a small footprint for space-constrained applications.

With its integration of advanced features and commitment to energy efficiency, the MSP430I2040TRHBT by Texas Instruments stands as a highly reliable and versatile MCU solution for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7079 $51.4501
46+ $2.2219 $102.2074
70+ $2.1525 $150.6750
97+ $2.0830 $202.0510
125+ $2.0136 $251.7000
167+ $1.8053 $301.4851
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess