EN
  • EN
  • DE

MSP430I2020TRHBR

Part No MSP430I2020TRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features - series Microcontroller IC 16-Bit 16.384Mhz 16KB (16K x 8) FLASH 32-VQFN (5x5)
Manufacturer Texas Instruments
Series MSP430I2xx
Package Reel - TR
Core Size 16-Bit
Speed 16.384Mhz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 2x24b Sigma-Delta
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-VQFN (5x5)
Family Name 430I2020
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928202-MSP430I2020TRHBR
Ultra Librarian 3D Model Ultra Librarian MSP430I2020TRHBR CAD Model

Description

The Texas Instruments MSP430I2020TRHBR is a highly integrated, low-power microcontroller that is part of the MSP430 family, designed for industrial and metering applications. This microcontroller is built around a 16-bit RISC CPU and is optimized for low-power consumption while delivering high performance.

Key Features

  • CPU: 16-bit RISC architecture that allows the MSP430I2020TRHBR to run at a maximum frequency of 16 MHz, providing a balanced trade-off between processing power and energy efficiency.
  • Memory: Equipped with 8KB of RAM and 128KB of flash memory, offering ample space for complex programs and data storage without external memory components.
  • Digital Peripherals: Includes a variety of digital peripherals such as multiple 16-bit timers, a hardware multiplier, and a real-time clock, which enhance its capability to handle complex timing and arithmetic operations.
  • Analog Peripherals: Boasts a high-performance analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), making it suitable for processing analog signals in applications like sensor interfacing and data acquisition.
  • Communication: Features several communication interfaces, including I2C, SPI, and UART, allowing for versatile connectivity options with other devices and systems.
  • Power Management: Offers multiple low-power modes that significantly reduce power consumption, making it ideal for battery-powered or energy-harvesting applications.
  • Package: Available in a compact 32-pin QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

The MSP430I2020TRHBR is well-suited for a range of industrial applications, including smart metering, home automation, portable instrumentation, and energy management systems. Its robust design and low-power operation make it an excellent choice for developers looking to create sophisticated, energy-efficient industrial products.

Conclusion

With its combination of performance, integrated features, and power efficiency, the Texas Instruments MSP430I2020TRHBR microcontroller stands out as a versatile solution for a wide array of industrial applications. Its extensive support and development ecosystem also ensure that engineers can rapidly develop and deploy their systems with this reliable microcontroller at the core.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2646 $52.6460
24+ $4.3196 $103.6704
36+ $4.1847 $150.6492
50+ $4.0497 $202.4850
64+ $3.9147 $250.5408
86+ $3.5097 $301.8342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess