EN
  • EN
  • DE

MSP430G2755IDA38R

Part No MSP430G2755IDA38R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 4K x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 38-TSSOP
Win Source Part Number 1080440-MSP430G2755IDA38R
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MSP430G2755
Introduction Date March 23, 2013
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian MSP430G2755IDA38R CAD Model

Description

Introducing the MSP430G2755IDA38R Microcontroller

The MSP430G2755IDA38R is a highly capable microcontroller from Texas Instruments, designed to deliver exceptional performance and versatility for a wide range of embedded applications. As part of the MSP430 family, this device boasts ultra-low power consumption and an array of integrated features that make it an ideal solution for portable and battery-powered devices.

Key Features

  • Core: At the heart of the MSP430G2755IDA38R is a 16-bit RISC CPU, which offers a balanced combination of speed and power efficiency, operating at a frequency of up to 16 MHz.
  • Memory: The device comes with 32KB of flash memory and 1KB of RAM, providing ample space for application code and data storage.
  • Digital I/O: It features 24 I/O pins that support various digital peripherals and interfaces, enhancing connectivity and interface options.
  • Analog-to-Digital Converter (ADC): A built-in 10-bit ADC with multiple channels allows for precise analog signal measurement, making it suitable for sensor interfacing and data acquisition tasks.
  • Timers: Multiple 16-bit timers support PWM, interval timing, and pulse generation, which are crucial for tasks such as motor control and time-sensitive operations.
  • Serial Communication: The MSP430G2755IDA38R includes integrated serial communication modules like USCI (Universal Serial Communication Interface), which support I2C, SPI, and UART protocols.
  • Voltage Range: It operates over a wide supply voltage range from 1.8V to 3.6V, ensuring compatibility with various power sources and battery technologies.

Applications

The MSP430G2755IDA38R is tailored for applications that demand low power consumption without sacrificing performance. It is particularly well-suited for:

  • Portable medical devices
  • Smart sensors and instrumentation
  • Energy harvesting systems
  • Consumer electronics
  • Automation and control systems

Design and Development Support

Developers can take advantage of Texas Instruments' comprehensive development tools and software libraries to streamline the design process. The MSP430G2755IDA38R is supported by the Code Composer Studio IDE and the IAR Embedded Workbench, as well as extensive documentation and a robust online community.

With its blend of power efficiency, robust peripheral set, and flexible development ecosystem, the MSP430G2755IDA38R microcontroller stands out as a top choice for engineers and designers looking to create innovative, low-power applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6615 $50.5685
46+ $2.1838 $100.4548
71+ $2.1156 $150.2076
98+ $2.0473 $200.6354
127+ $1.9791 $251.3457
170+ $1.7743 $301.6310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess