EN
  • EN
  • DE

TDA9830T/V1,118

Part No TDA9830T/V1,118
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO DEMODULATOR 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Demodulator
Applications Consumer Video
Voltage - Supply 4.5V ~ 8.8V, 10.8V ~ 13.2V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Base Product Number TDA983
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 363319-TDA9830T/V1,118
Ultra Librarian 3D Model Ultra Librarian TDA9830T/V1,118 CAD Model

Description

The TDA9830T/V1,118 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the industry known for its high-quality and innovative electronic components. This particular IC is designed to cater to the needs of modern audio and video applications, providing advanced signal processing capabilities in a compact package.

Key Features

  • Sound IF Amplifier: The TDA9830T/V1,118 incorporates a sound intermediate frequency (IF) amplifier that is capable of providing exceptional audio quality, making it ideal for television sets, set-top boxes, and other AV receivers that require superior sound processing.
  • Multiple Demodulation Schemes: This versatile IC supports various demodulation schemes, including FM, AM, and NICAM, which ensures compatibility with a wide range of audio formats and broadcasting standards.
  • Integrated Filters: The device includes integrated filters that minimize external component requirements, simplifying the design and reducing the overall bill of materials for the end product.
  • Minimal Distortion: Designed to provide high fidelity audio, the TDA9830T/V1,118 ensures minimal distortion even at high volume levels, delivering a clear and crisp audio experience.
  • Easy Integration: Its compact SO16 packaging allows for easy integration into various electronic assemblies, saving space on the printed circuit board (PCB) and facilitating streamlined design processes.

Applications

The TDA9830T/V1,118 is well-suited for a variety of applications where audio quality is paramount. These include:

  • Television sets
  • Audio/Video receivers
  • Set-top boxes
  • Home theater systems

Technical Specifications

The TDA9830T/V1,118 operates over a wide supply voltage range and offers the following technical specifications:

  • Supply Voltage Range: [insert range]
  • Operating Temperature: [insert temperature range]
  • Package Type: SO16
  • Manufacturer: NXP Semiconductors
  • Part Number: TDA9830T/V1,118

For designers and engineers looking to incorporate high-quality audio processing into their products, the TDA9830T/V1,118 from NXP Semiconductors is an excellent choice that combines performance, integration, and reliability.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
Availink Inc.
ISDB-T, DVB-S2 DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 48SQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
Availink Inc.
DVB-S2X,DVB-S2, DVB-S DEMODULATO
Lowest to $16.9566

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1100 $61.0500
130+ $0.9113 $118.4690
200+ $0.8824 $176.4800
275+ $0.8535 $234.7125
350+ $0.8258 $289.0300
470+ $0.7404 $347.9880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess