EN
  • EN
  • DE

PK60FX512VLQ12

Part No PK60FX512VLQ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Each
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K60
Packaging Bulk
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 100
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 48x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 792382-PK60FX512VLQ12
Popularity Medium
Supply and Demand Status Limited
Family Name PK60FX512
Introduction Date July 22, 2011
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PK60FX512VLQ12 CAD Model

Description

NXP PK60FX512VLQ12 Microcontroller

The NXP PK60FX512VLQ12 is a high-performance microcontroller unit (MCU) that is part of the Kinetis K60 family, designed to meet the needs of a wide range of industrial, consumer, and automotive applications. This MCU incorporates the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power, with a frequency of up to 120 MHz and a Floating Point Unit (FPU) for enhanced computational capabilities.

The PK60FX512VLQ12 comes with an impressive set of features that make it ideal for complex applications. It offers 512 KB of flash memory, 128 KB of RAM, and a variety of flexible memory options, ensuring ample space for application code and data storage. The MCU also includes a rich set of peripherals, such as multiple serial communication modules (UART, SPI, I2C), analog modules like ADCs and DACs, and timers, which facilitate the design of a broad spectrum of embedded systems.

With its integrated Ethernet MAC, USB On-The-Go (OTG), and CAN interfaces, the PK60FX512VLQ12 provides excellent connectivity options, enabling the development of networked and remote-controlled devices. The MCU's security features, including a Cryptographic Acceleration Unit and a Random Number Generator, ensure secure data transfer and storage, which is critical for IoT devices and other applications where data integrity and confidentiality are paramount.

For those concerned with power consumption, the PK60FX512VLQ12 features several low-power modes, which make it an excellent choice for battery-operated devices. The MCU's flexible power management system allows developers to optimize power usage based on the operational requirements of their applications, thus extending the battery life of the end product.

Engineers and developers will appreciate the comprehensive development support provided by NXP for the PK60FX512VLQ12, including software libraries, development tools, and reference designs. This support helps to accelerate the development process and reduce time-to-market for new products.

Overall, the NXP PK60FX512VLQ12 is a robust and versatile microcontroller that offers a powerful set of features suitable for a wide array of applications, from sophisticated industrial control systems to consumer electronics and IoT devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.4239 $76.2717
6+ $20.8616 $125.1696
9+ $20.2090 $181.8810
12+ $19.5576 $234.6912
16+ $18.9050 $302.4800
21+ $16.9496 $355.9416
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess