EN
  • EN
  • DE

MSP430G2413IPW20

Part No MSP430G2413IPW20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8KB FLASH 20TSSOP / MSP430 CPU16 series Microcontroller IC 16-Bit 16MHz 8KB (8K x 8) FLASH 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430G2xx
Package Tube
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 430G2413
Other Names 296-37737-5,MSP430G2413IPW20
Standard Package 70
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1261951-MSP430G2413IPW20
Ultra Librarian 3D Model Ultra Librarian MSP430G2413IPW20 CAD Model

Description

Overview of the MSP430G2413IPW20 Microcontroller

The MSP430G2413IPW20 is a highly capable microcontroller unit (MCU) from Texas Instruments, designed for low-power and high-performance applications. This MCU is part of the MSP430 family, which is renowned for its exceptional power efficiency and versatile feature set, making it an ideal choice for a wide range of embedded systems.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is built on a powerful 16-bit Reduced Instruction Set Computing (RISC) architecture that enables swift and efficient processing, ensuring rapid execution of instructions with minimal power consumption.
  • Integrated Memory: The MSP430G2413IPW20 comes with 16KB of flash memory and 512 bytes of RAM, providing ample space for program storage and smooth operation of complex applications.
  • Digital and Analog Peripherals: It includes a variety of peripherals such as digital I/O ports, an 8-channel 10-bit analog-to-digital converter (ADC), and a 16-bit timer, which facilitate the handling of both digital and analog signals within embedded systems.
  • Low Power Consumption: This MCU is designed for battery-powered and energy-harvesting applications, featuring multiple low-power modes that significantly extend battery life and reduce energy usage.
  • Versatile Clock System: A flexible clock system supports a range of frequencies and allows for the fine-tuning of power consumption and performance.
  • Serial Communication Interfaces: It supports various communication protocols, including I2C, SPI, and UART, enabling easy integration with other components and peripherals.

Applications

The MSP430G2413IPW20 is well-suited for a variety of applications, such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Home Automation Systems
  • Portable Medical Devices
  • Energy Management

Package and Quality

Enclosed in a 20-pin TSSOP (Thin Shrink Small Outline Package), the MSP430G2413IPW20 is compact and suitable for space-constrained applications. Texas Instruments ensures high standards of quality and reliability, making this MCU a dependable choice for both industrial and consumer products.

With its robust feature set, the MSP430G2413IPW20 from Texas Instruments stands out as a versatile and efficient solution for designers looking to create sophisticated, power-conscious devices.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3215 $51.0730
53+ $1.9049 $100.9597
82+ $1.8453 $151.3146
112+ $1.7858 $200.0096
145+ $1.7263 $250.3135
194+ $1.5477 $300.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess