EN
  • EN
  • DE

MSP430G2353IPW20

Part No MSP430G2353IPW20
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 20TSSOP / MCU 16-bit MSP430 RISC 4KB Flash 2.5V/3.3V 20-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430G2xx
Packaging Tube
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, LIN, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 789839-MSP430G2353IPW20
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430G2353
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Malaysia, TaiwanTaiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430G2353IPW20 CAD Model

Description

Overview of Texas Instruments MSP430G2353IPW20

The Texas Instruments MSP430G2353IPW20 is a highly capable microcontroller that forms part of the MSP430 family, known for its ultra-low power consumption and versatile functionality. This microcontroller is designed to be efficient and robust, making it an ideal choice for a wide range of applications, including industrial, consumer electronics, and automation systems.

Key Features

  • Low Power Consumption: The MSP430G2353IPW20 is designed for battery-powered and low-power applications. Its architecture allows for multiple low-power modes, which significantly extends the battery life of the device it powers.
  • Processing Core: At the heart of the MSP430G2353IPW20 is a 16-bit RISC CPU, which ensures efficient processing and support for a variety of instructions and operations.
  • Memory: It comes with a generous 16KB of flash memory and 512 bytes of RAM, providing ample space for complex programs and data storage.
  • Digital and Analog Peripherals: The MSP430G2353IPW20 includes a range of built-in peripherals, such as digital I/O ports, timers, and a versatile 10-bit analog-to-digital converter (ADC) that allows for interfacing with sensors and other analog inputs.
  • Communication: This microcontroller supports multiple communication protocols, including I2C, SPI, and UART, enabling easy data exchange with other devices and systems.
  • Package: The device is available in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

The MSP430G2353IPW20 microcontroller is incredibly versatile and can be used in a range of applications. It is particularly well-suited for:

  • Portable medical devices
  • Energy harvesting systems
  • Smart sensors and metering
  • Home automation and security systems
  • Consumer electronics

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem for the MSP430G2353IPW20, including development tools, software libraries, and community forums. TI provides extensive documentation, such as datasheets, user guides, and application notes, to facilitate the design and development process.

With its combination of low power consumption, robust processing capabilities, and extensive peripheral set, the MSP430G2353IPW20 from Texas Instruments stands out as a microcontroller that can meet the demands of a wide array of sophisticated electronic designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1111 $50.6664
58+ $1.7322 $100.4676
90+ $1.6780 $151.0200
124+ $1.6239 $201.3636
160+ $1.5698 $251.1680
214+ $1.4074 $301.1836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,232 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess