EN
  • EN
  • DE

MSP430G2333IRHB32R

Part No MSP430G2333IRHB32R
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 4KB FLASH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Core Processor MSP430
Part Core Size 16-Bit
Speed(Frequency) 16MHz
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1080415-MSP430G2333IRHB32R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSP430G2333IRHB32R CAD Model

Description

Overview of MSP430G2333IRHB32R

The MSP430G2333IRHB32R is a high-performance microcontroller unit (MCU) from Texas Instruments (TI), designed for a wide range of embedded applications. This MCU is part of TI's MSP430 family, which is renowned for its ultra-low power consumption and robust set of integrated features.

Key Features

  • 16-Bit RISC Architecture: The MSP430 core utilizes a 16-bit Reduced Instruction Set Computing (RISC) architecture that enables the device to deliver powerful performance while maintaining energy efficiency.
  • Low Power Consumption: It is optimized for low-power operations, making it ideal for battery-powered and portable devices. The MCU features several power-saving modes that significantly reduce power consumption during idle or standby periods.
  • Integrated Peripherals: This MCU comes with a variety of integrated peripherals, including digital I/O ports, analog-to-digital converters (ADCs), timers, and serial communication modules (UART, SPI, I2C), providing a versatile platform for interfacing with sensors, actuators, and other electronic components.
  • Memory Configuration: The MSP430G2333IRHB32R is equipped with 8KB of flash memory and 512 bytes of RAM, allowing sufficient space for application code and data storage.
  • Package and Temperature Range: The device is available in a QFN (Quad Flat No-leads) package and is specified for an extended temperature range, making it suitable for industrial applications.

Applications

The MSP430G2333IRHB32R is a versatile MCU that can be used in various applications, such as:

  • Consumer Electronics
  • Wireless Sensor Networks
  • Energy Management Systems
  • Industrial Control Systems
  • Portable Medical Devices

Support and Resources

Developers can take advantage of Texas Instruments' comprehensive support ecosystem for the MSP430 family, which includes development tools, software libraries, and reference designs. The MSP430G2333IRHB32R is supported by TI's Code Composer Studio integrated development environment (IDE) and the MSP430 hardware development kits, simplifying the prototyping and development process.

With its robust set of features and low-power operation, the MSP430G2333IRHB32R from Texas Instruments is an excellent choice for designers looking to balance performance with energy efficiency in their next embedded project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2621 $52.0283
54+ $1.8561 $100.2294
84+ $1.7981 $151.0404
115+ $1.7401 $200.1115
149+ $1.6821 $250.6329
199+ $1.5081 $300.1119
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess