EN
  • EN
  • DE

MSP430G2231QPW1REP

Part No MSP430G2231QPW1REP
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 2KB FLASH 14TSSOP / MSP430 CPU16 MSP430G2xx Microcontroller IC 16-Bit 16MHz 2KB (2K x 8) FLASH 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 10
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number MSP430G2231
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MSP430G2231QPW1REP-ND,-V62/12621-01XE,296-40425-2,-V62/12621-01XE-NDR,296-40425-1,296-40425-6,-296-40425-1-ND
Standard Package 2,000
Win Source Part Number 1322570-MSP430G2231QPW1REP
Ultra Librarian 3D Model Ultra Librarian MSP430G2231QPW1REP CAD Model

Description

The MSP430G2231QPW1REP is a robust and versatile microcontroller unit (MCU) from the renowned manufacturer Texas Instruments (TI). This MCU is part of the MSP430 family, which is famous for its low power consumption and high-performance capabilities, making it an ideal choice for a wide range of embedded applications.

Key Features

  • 16-bit RISC Architecture: The MSP430 core is designed with a powerful 16-bit Reduced Instruction Set Computing (RISC) architecture that enables efficient processing and fast execution of instructions.
  • Low Power Consumption: This MCU is optimized for battery-powered and low-power applications. It features different power-saving modes, which significantly extend the battery life of the device it powers.
  • Integrated Peripherals: The MSP430G2231QPW1REP comes with a variety of built-in peripherals, including a 10-bit analog-to-digital converter (ADC), a universal serial communication interface (USCI), and a 16-bit timer, among others.
  • Flash Memory: With 2KB of onboard programmable flash memory, this MCU offers ample space for application code and data storage, providing flexibility for firmware updates and data logging.
  • Digital I/O Pins: It is equipped with 10 GPIO pins, which can be configured as input or output, providing a versatile interface to connect with sensors, actuators, and other electronic components.
  • Enhanced Product (EP) Series: As part of TI's Enhanced Product (EP) series, this MCU is designed to perform reliably in harsh environments and is suitable for industrial-grade applications that require extended temperature ranges.

Applications

The MSP430G2231QPW1REP is highly suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Portable medical devices
  • Wireless networking
  • Energy management
  • Consumer electronics

With its combination of low power consumption, high-performance processing, and robust peripheral set, the MSP430G2231QPW1REP from Texas Instruments is a reliable choice for developers looking to create efficient and durable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess