The SOD4003 is a surface-mount rectifier diode manufactured by Micro Commercial Components (MCC). This diode is designed for general-purpose rectification in a variety of electronic applications. It offers a compact size and reliable performance, making it a suitable choice for modern circuit designs.
Applications
- Power Supplies: Used for rectifying AC voltage to DC voltage.
- Adapters: Rectification in AC/DC adapters for various electronic devices.
- Battery Chargers: Converting AC to DC for charging batteries.
- DC-DC Converters: Input and output rectification stages.
- General Purpose Rectification: Used in various electronic circuits for rectification purposes.
Features
- Surface Mount Package: SOD-123 package for easy PCB assembly.
- High Surge Current Capability: Withstands high surge currents.
- Low Forward Voltage Drop: Minimizes power losses.
- High Reliability: Robust construction for reliable operation.
- RoHS Compliant: Environmentally friendly, adhering to RoHS standards.
Benefits
- Compact Design: Saves space on PCBs due to its small size.
- Efficient Rectification: Low forward voltage drop contributes to efficient power conversion.
- Reliable Operation: Designed for stable and reliable performance in various conditions.
- Cost-Effective: Provides a cost-efficient solution for rectification needs.
- Easy Assembly: Surface mount package simplifies the assembly process.
Additional Details
The SOD4003 is typically packaged in a SOD-123 surface-mount package. Key specifications include a repetitive peak reverse voltage, forward current, and surge current rating. Designers should consult the datasheet to determine if this diode meets the specific requirements of their application. Factors to consider include the maximum reverse voltage, forward current, and operating temperature. The materials and manufacturing processes used by MCC ensure a high-quality and reliable product.