EN
  • EN
  • DE

MSP430FR5994IZVWR

Part No MSP430FR5994IZVWR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FRAM 87NFBGA / MSP430 CPUXV2 series Microcontroller IC 16-Bit 16MHz 256KB (256K x 8) FRAM 87-NFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Core Processor MSP430 CPUXV2
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 68
Program Memory Size 256KB (256K x 8)
Program Memory Type FRAM
RAM Size 8K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 87-VFBGA
Supplier Device Package 87-NFBGA (6x6)
Base Product Number 430FR5994
Other Names 296-51460-6,MSP430FR5994IZVWR,296-51460-2,296-51460-1
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1261945-MSP430FR5994IZVWR
Ultra Librarian 3D Model Ultra Librarian MSP430FR5994IZVWR CAD Model

Description

The MSP430FR5994IZVWR is a powerful and efficient microcontroller unit (MCU) from the renowned semiconductor manufacturer, Texas Instruments. This MCU is part of the MSP430 family, which is famous for its ultra-low-power consumption and robust performance, making it an ideal choice for a wide range of applications, including industrial, consumer electronics, and Internet of Things (IoT) devices.

At the heart of the MSP430FR5994IZVWR is a 16-bit RISC CPU, which operates at a maximum frequency of 16 MHz. It is equipped with a substantial 256KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the persistence of flash storage, while also offering lower power consumption and higher endurance for write operations. Additionally, the MCU comes with 8KB of SRAM, providing ample space for volatile memory operations.

The device supports a wide range of I/O options, including digital I/O pins, analog-to-digital converters (ADCs), and serial communication modules like UART, SPI, and I2C, allowing for versatile connectivity and sensor interfacing. The MSP430FR5994IZVWR also features a multitude of integrated peripherals, such as timers, a real-time clock, a multi-channel DMA, and a hardware multiplier, which can help to offload tasks from the CPU and optimize power efficiency.

One of the key advantages of the MSP430FR5994IZVWR is its ultra-low power consumption. It supports multiple power-saving modes, which enable the device to achieve a balance between performance and battery life. This makes it particularly suitable for battery-powered and portable applications where power availability is a critical concern.

The MSP430FR5994IZVWR is available in a compact 7mm x 7mm VQFN package with 90 I/O pins. This small footprint allows it to be used in space-constrained applications while still providing a rich set of features. Texas Instruments also provides comprehensive development tools and software libraries, which facilitate rapid development and deployment of applications based on this MCU.

In summary, the MSP430FR5994IZVWR microcontroller from Texas Instruments is a versatile, high-performance solution for a vast array of electronic designs, offering exceptional power efficiency, ample memory resources, and extensive peripheral integration.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9860 $51.9440
10+ $10.6552 $106.5520
15+ $10.3222 $154.8330
21+ $9.9893 $209.7753
26+ $9.6563 $251.0638
35+ $8.6574 $303.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,022 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess