EN
  • EN
  • DE

MSP430FR2672TRHBT

Part No MSP430FR2672TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 32VQFN / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MSP430FR2672
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352671-MSP430FR2672TRHBT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2672TRHBT CAD Model

Description

Introducing the MSP430FR2672TRHBT Microcontroller from Texas Instruments

The MSP430FR2672TRHBT is a highly capable member of Texas Instruments' MSP430 family of ultra-low-power microcontrollers. Designed for efficient operation, this microcontroller is an ideal choice for engineers and developers working on applications that require extended battery life and reliable performance in a compact form factor.

Key Features

  • Low Power Consumption: The MSP430FR2672TRHBT is designed with power efficiency in mind, featuring a range of low-power modes that significantly reduce energy consumption, making it suitable for battery-powered and portable devices.
  • Ferroelectric Random Access Memory (FRAM): Equipped with 15.5KB of FRAM, this microcontroller offers the benefits of non-volatile memory with high endurance and fast write speeds, ensuring data retention and swift operation.
  • Central Processing Unit (CPU): The 16-bit RISC architecture provides a balanced trade-off between power consumption and processing capability, delivering up to 8MHz of CPU speed.
  • Digital and Analog Peripherals: It includes a variety of integrated peripherals such as timers, communication interfaces (eSPI, eUSCI), and a 10-bit analog-to-digital converter (ADC), enabling versatile functionality for a wide range of applications.
  • Intelligent Digital Modules: The MSP430FR2672TRHBT has smart analog and digital modules that allow for autonomous system-level functions, which can help in reducing the CPU load and further conserve power.

Applications

The MSP430FR2672TRHBT microcontroller is a versatile component suitable for an array of applications, especially where power efficiency is paramount. Common uses include:

  • Smart meters and energy monitoring systems
  • Wearable health and fitness devices
  • Industrial sensors and controls
  • Home automation and security systems
  • Portable medical devices

Package and Quality

This microcontroller comes in a compact 32-pin QFN package, ensuring a small footprint for space-constrained applications. Additionally, the MSP430FR2672TRHBT meets Texas Instruments' high-quality standards, providing robust performance for critical and demanding applications.

With its combination of low-power operation, robust memory capabilities, and a suite of integrated peripherals, the MSP430FR2672TRHBT from Texas Instruments stands out as a reliable and efficient solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8886 $52.9974
21+ $4.8317 $101.4657
33+ $4.6807 $154.4631
45+ $4.5297 $203.8365
58+ $4.3787 $253.9646
77+ $3.9257 $302.2789
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess