EN
  • EN
  • DE

FN15X104K250PNG

Part No FN15X104K250PNG
Manufacturer Frontier Electronics.
Catalog Custom Parts (E - I)
Description Ceramic capacitor SMD-0402 100nF /25V X7R# K +-10%, PDC, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1120623-FN15X104K250PNG
Categories Custom Parts
Manufacturer Frontier Electronics.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FN15X104K250PNG CAD Model

Description

The FN15X104K250PNG is a ceramic capacitor manufactured by Frontier Electronics. It is a passive electronic component used to store energy electrostatically in an electric field. These capacitors are commonly employed in various electronic circuits for filtering, decoupling, bypassing, and energy storage applications.

Applications

  • Power supply filtering to reduce noise and ripple
  • Bypassing high-frequency signals to ground
  • Decoupling digital circuits to prevent voltage fluctuations
  • Timing circuits for controlling the timing of events
  • Signal coupling to transfer AC signals between circuits

Features

  • Ceramic dielectric material
  • Fixed capacitance value
  • High voltage rating
  • Compact size
  • Stable performance over temperature
  • Lead spacing appropriate for through-hole mounting

Benefits

  • Improved power supply stability by filtering out unwanted noise.
  • Enhanced signal integrity by bypassing high-frequency noise to ground.
  • Reduced voltage fluctuations in digital circuits, ensuring reliable operation.
  • Accurate timing control in timing circuits.
  • Effective transfer of AC signals between circuits.

Additional Details

The FN15X104K250PNG has a capacitance value of 0.1 μF (104), a voltage rating of 250V, and a tolerance of ±10% (K). The 'FN' likely indicates the series or type of capacitor from Frontier Electronics. Ceramic capacitors are known for their stability and relatively small size for a given capacitance value and voltage rating. They are widely used in consumer electronics, industrial equipment, and automotive applications. This specific capacitor is likely a through-hole component, indicated by the 'PNG' suffix.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Holtek
Need more? Email Us
Mingtek
Lowest to $1.3456
CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Gennum
Video Sync Separator 8-Pin SOIC
Lowest to $1.1435
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Fastrax
Lowest to $32.6415

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
22,730+ $0.0022 $50.0060
55,560+ $0.0018 $100.0080
83,335+ $0.0018 $150.0030
117,650+ $0.0017 $200.0050
147,060+ $0.0017 $250.0020
200,000+ $0.0015 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 22730 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess