EN
  • EN
  • DE

MSP430FR2633IRHBT

Part No MSP430FR2633IRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 15.5KB FRAM 32VQFN / MCU 16-bit MSP430 RISC 15.5KB FRAM 2.5V/3V/3.3V 32-Pin VQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430 FRAM
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 19
Program Memory Size 15.5KB (15.5K x 8)
Program Memory Type FRAM
RAM Size 4K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-VQFN (5x5)
Win Source Part Number 789768-MSP430FR2633IRHBT
Popularity Medium
Supply and Demand Status Limited
Quantity per package 250
Family Name MSP430FR2633
Introduction Date November 11, 2015
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FR2633IRHBT CAD Model

Description

Introducing the MSP430FR2633IRHBT Microcontroller from Texas Instruments

The MSP430FR2633IRHBT is a highly integrated, low-power microcontroller crafted by the renowned semiconductor manufacturer Texas Instruments (TI). This microcontroller is a part of the MSP430 family, which is famous for its ultra-low power consumption and robust performance in a variety of applications. The MSP430FR2633IRHBT is designed to cater to the needs of modern embedded systems, especially in the fields of industrial, consumer electronics, and Internet of Things (IoT) devices.

This powerful microcontroller is built around a 16-bit RISC CPU and incorporates TI's unique Ferroelectric Random Access Memory (FRAM). The FRAM technology offers the benefits of non-volatile memory with high endurance and fast write speeds. The MSP430FR2633IRHBT comes with 15.5KB of FRAM and 4KB of SRAM, providing ample space for code and data storage, while ensuring efficient power management and quick data access.

One of the key features of the MSP430FR2633IRHBT is its rich set of integrated peripherals. It includes a versatile 10-bit Analog-to-Digital Converter (ADC), multiple timers, and communication modules such as I2C, SPI, and UART, which enable seamless connectivity and precise control in complex systems. Additionally, the device boasts an array of digital and analog I/O pins, providing excellent flexibility for interfacing with sensors, actuators, and other electronic components.

With its operating voltage range of 1.8V to 3.6V, the MSP430FR2633IRHBT ensures compatibility with a wide range of power sources, making it an ideal choice for battery-powered applications. The microcontroller also features a powerful clock system that supports multiple frequencies, enabling developers to balance performance and power consumption according to their specific application requirements.

Developers can take advantage of the extensive development tools and software libraries provided by Texas Instruments, which simplify the programming and deployment of the MSP430FR2633IRHBT. The microcontroller is available in a compact 32-pin QFN package, ensuring a small footprint on the PCB and making it suitable for space-constrained applications.

In summary, the MSP430FR2633IRHBT from Texas Instruments is a versatile, power-efficient microcontroller that offers robust features for a wide array of applications. Its integration of FRAM, comprehensive set of peripherals, and support for multiple communication protocols make it an excellent choice for designers looking to create sophisticated, yet energy-conscious, electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9583 $54.7915
12+ $8.9914 $107.8968
18+ $8.7105 $156.7890
24+ $8.4295 $202.3080
31+ $8.1485 $252.6035
42+ $7.3056 $306.8352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,698 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess