EN
  • EN
  • DE

LC898113-TBM-H

Part No LC898113-TBM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRVR BIPOLAR 2.7V-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Motor Type - Stepper Bipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (8)
Interface I2C, SPI
Technology CMOS
Applications Image Stabilization
Current - Output 400mA
Voltage - Supply 2.7V ~ 3.6V
Voltage - Load 2.5V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C (TA)
Base Product Number LC898113
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922793-LC898113-TBM-H
Ultra Librarian 3D Model Ultra Librarian LC898113-TBM-H CAD Model

Description

The LC898113-TBM-H from ON Semiconductor is a cutting-edge autofocus actuator driver IC, designed to enhance the performance and reliability of camera modules in a wide range of applications. This highly integrated circuit is ideal for compact camera modules commonly found in smartphones, tablets, webcams, and other portable devices where space is at a premium and high-quality imaging is essential.

Key Features

  • High Precision Control: The IC offers precise control of voice coil motor (VCM) actuators, enabling sharp and stable image capture.
  • Advanced Algorithm Support: It supports advanced algorithms for fast and accurate autofocus, including Hall sensor feedback for closed-loop control.
  • Integrated Digital Signal Processor (DSP): The onboard DSP facilitates complex focusing algorithms and reduces the processing load on the main system processor.
  • Low Power Consumption: Designed for battery-powered devices, it operates with high efficiency, contributing to longer battery life.

Applications

The LC898113-TBM-H is suitable for a variety of applications that require reliable and high-speed autofocus functionality:

  • Smartphone cameras
  • Tablet cameras
  • Webcams
  • Portable digital cameras
  • Other imaging devices requiring autofocus capability

Technical Specifications

The device operates over a wide power supply range and is packaged in a compact form factor, making it an excellent choice for space-constrained applications. It is designed to interface seamlessly with a variety of VCM actuators and sensors, providing designers with flexibility and ease of integration into their camera module designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LC898113-TBM-H is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently over a wide range of environmental conditions.

For detailed technical specifications, application notes, and support documentation, please visit the ON Semiconductor website or contact their support team.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9380 $93.8760
3+ $38.5135 $115.5405
5+ $37.3100 $186.5500
7+ $36.1065 $252.7455
9+ $34.9029 $314.1261
12+ $31.2924 $375.5088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess