EN
  • EN
  • DE

MSP430FR2522IRHLR

Part No MSP430FR2522IRHLR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 7.5KB FRAM 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features series Microcontroller IC
Manufacturer Texas Instruments
Series MSP430™ FRAM
Package Reel - TR
Number of I/O 15
Family Name 430FR2522
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-51452-6, 296-51452-2, 296-51452-1, MSP430FR2522IRHLR-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848195-MSP430FR2522IRHLR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2522IRHLR CAD Model

Description

The Texas Instruments MSP430FR2522IRHLR microcontroller is a powerful and versatile integrated circuit designed for a wide range of applications. This microcontroller is part of the MSP430 family, which is renowned for its ultra-low power consumption and robust performance in embedded systems.

Key Features

  • Low Power Consumption: The MSP430FR2522IRHLR is optimized for battery-powered and energy-harvesting applications. It features multiple low-power modes, which enable the device to conserve power when not in full operation.
  • 16-bit RISC Architecture: The device operates on a 16-bit RISC architecture, which provides a balanced combination of performance and power efficiency, making it suitable for processing complex tasks while maintaining low energy usage.
  • Integrated Peripherals: It comes with a range of integrated peripherals including timers, communication interfaces such as I2C, SPI, and UART, as well as an analog-to-digital converter (ADC) and comparators, enabling it to handle various functions without the need for additional components.
  • Ferroelectric RAM (FRAM): The MSP430FR2522IRHLR incorporates FRAM technology, which provides faster write speeds, lower power consumption, and higher endurance compared to traditional non-volatile memory technologies.
  • Flexible Clock System: The microcontroller's flexible clock system allows the device to optimize its clock speed for performance or power saving, depending on the application requirements.

Applications

The MSP430FR2522IRHLR is ideal for a variety of applications, including:

  • Portable medical devices
  • Wireless sensors and IoT devices
  • Energy harvesting systems
  • Consumer electronics
  • Automation and control systems

Packaging and Quality

This microcontroller is available in a compact VQFN (RHL) package with 20 pins, making it suitable for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. As with all Texas Instruments products, the MSP430FR2522IRHLR is manufactured to high-quality standards, providing designers with confidence in the stability and longevity of their applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3506 $51.7132
52+ $1.9287 $100.2924
81+ $1.8684 $151.3404
111+ $1.8082 $200.7102
144+ $1.7479 $251.6976
192+ $1.5671 $300.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,260 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess