The ULN2803G-S18-R is a high-voltage, high-current Darlington transistor array manufactured by Unisonic Technologies Co., Ltd. (UTC). This array is designed to interface between logic-level signals and higher-voltage/higher-current loads. It contains eight NPN Darlington pairs, each capable of driving loads up to 500mA and 50V. The ULN2803G-S18-R is widely used in industrial, consumer, and automotive applications to control relays, solenoids, lamps, and other high-power devices.
Applications
- Relay Driving: Used to drive relays in industrial control systems, automotive applications, and consumer electronics.
- Solenoid Driving: Employed to control solenoids in various applications, such as valve control and electromechanical actuators.
- Lamp Driving: Used to drive incandescent lamps, LEDs, and other lighting elements.
- Motor Control: Can be used in low-power motor control circuits.
- Logic Buffering: Provides buffering between low-level logic signals and high-power loads.
Features
- Eight Darlington Pairs: Contains eight independent NPN Darlington transistor pairs.
- High Output Voltage: Each output can handle voltages up to 50V.
- High Output Current: Each output can drive currents up to 500mA.
- Input Clamp Diodes: Features input clamp diodes to protect against inductive kickback when driving inductive loads.
- TTL/CMOS Compatible Inputs: Inputs are compatible with TTL and CMOS logic levels.
Benefits
- Simplified Interfacing: Simplifies the interface between low-level logic and high-power loads.
- Protection Against Inductive Kickback: Input clamp diodes protect the driving circuitry from voltage spikes.
- High Current Drive Capability: Provides sufficient current to drive a wide range of loads.
- Versatile Application: Suitable for a broad range of applications requiring high-voltage/high-current switching.
- Reliable Performance: Darlington transistor design offers robust and reliable performance.
Additional Details
The ULN2803G-S18-R typically comes in a SOIC-18 surface mount package. Detailed specifications, including input voltage range, output saturation voltage, and operating temperature range, are available in the manufacturer's datasheet. Proper heat sinking may be required, depending on the load current and ambient temperature. Always consult the datasheet for precise application guidelines and performance characteristics.