EN
  • EN
  • DE

MSP430FR2475TRHBT

Part No MSP430FR2475TRHBT
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32.5KB FRAM 32VQFN / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 32.5KB (32.5K x 8) FRAM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Texas Instruments
Packaging Reel - TR
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I2C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32.5KB (32.5K x 8)
Program Memory Type FRAM
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MSP430FR2475
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 296-53521-2,296-53521-1,296-53521,296-53521-6,296-53521-ND
Standard Package 250
Win Source Part Number 1318565-MSP430FR2475TRHBT
Ultra Librarian 3D Model Ultra Librarian MSP430FR2475TRHBT CAD Model

Description

Texas Instruments MSP430FR2475TRHBT Microcontroller

The MSP430FR2475TRHBT is a highly integrated, low-power microcontroller from Texas Instruments (TI) that is part of the MSP430™ family, renowned for its exceptional power efficiency and performance. This microcontroller is designed to cater to a wide array of applications, ranging from consumer electronics to industrial and automation systems.

At the heart of the MSP430FR2475TRHBT is a 16-bit RISC CPU, which operates at a frequency of up to 16 MHz. It boasts an ultra-low-power architecture, making it ideal for battery-powered and energy-harvesting applications. The device includes 32KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the stability of flash storage, while allowing for faster write cycles and extended endurance.

The microcontroller comes equipped with a rich set of peripherals. It features a 12-bit analog-to-digital converter (ADC), a 256-segment LCD driver, and multiple communication interfaces, including I2C, SPI, and UART, which enable easy connectivity with other devices and sensors. Additionally, it has an onboard 32-bit hardware multiplier, which is a boon for applications requiring intensive mathematical computations.

For enhanced security, the MSP430FR2475TRHBT incorporates several security features, such as a 256-bit AES encryption module, which ensures secure data exchange and protects against unauthorized access to the device's firmware. It also includes a hardware-based true random number generator (TRNG), which is essential for cryptographic operations.

One of the key advantages of the MSP430FR2475TRHBT is its flexible power management system. It supports multiple low-power modes, which significantly reduce power consumption during idle or standby periods. This is crucial for extending the battery life of portable devices.

TI's MSP430FR2475TRHBT comes in a compact 40-pin QFN package, making it suitable for space-constrained applications. With its robust feature set and exceptional energy efficiency, the MSP430FR2475TRHBT is an excellent choice for designers looking for a microcontroller that balances performance with power conservation.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8592 $50.1696
32+ $3.1666 $101.3312
49+ $3.0676 $150.3124
68+ $2.9687 $201.8716
88+ $2.8697 $252.5336
117+ $2.5728 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,902 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess