The S29GL128P90TFIR20D is a 128-Mbit NOR Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It's designed for high-performance, high-density storage applications in embedded systems. This memory chip offers fast read access times and low power consumption, making it suitable for a variety of applications requiring reliable and non-volatile storage.
Applications
- Embedded systems
- Networking equipment
- Industrial control systems
- Automotive electronics
- Consumer electronics
Features
- 128-Mbit (16 MByte) memory density
- NOR Flash technology
- 90ns read access time
- Sector Erase Architecture
- Top Boot sector configuration
- Operating Voltage: 3.0V
- Operating Temperature: -40°C to +85°C
- Package: 56-pin TSOP
Benefits
- Fast read access enables quick boot-up and code execution.
- High density allows for storage of large amounts of data.
- Low power consumption extends battery life in portable devices.
- Sector Erase Architecture provides flexible memory management.
- Robust design ensures data reliability in harsh environments.
Technical Specifications
The S29GL128P90TFIR20D operates at a voltage of 3.0V. It has a read access time of 90ns. The device is packaged in a 56-pin TSOP. It supports sector erase and has a top boot sector configuration. The operating temperature range is -40°C to +85°C. It utilizes a CMOS process technology and offers protection against electrostatic discharge (ESD).
This NOR flash memory is designed for applications needing in-system programmability and fast read access. It is a reliable solution for storing boot code, application code, and data in embedded systems.