EN
  • EN
  • DE

SURA8240T3G

Part No SURA8240T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 2A SMA / Surface Mount Ultrafast Power Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.3V at 2A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 65ns
Current - Reverse Leakage at Vr 5μA at 400V
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -65°C ~ 175°C
Part Number Series MURA240
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802267-SURA8240T3G
Ultra Librarian 3D Model Ultra Librarian SURA8240T3G CAD Model

Description

The ON Semiconductor SURA8240T3G is a state-of-the-art surface mount Schottky barrier rectifier designed for high-efficiency power management applications. This compact component is engineered to offer low forward voltage drop, minimal reverse leakage, and fast switching capabilities, making it an ideal choice for a variety of electronic circuits.

Key Features

  • Low Forward Voltage Drop: The SURA8240T3G boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during conduction.
  • High Current Capacity: With a high forward surge current capability, this device can handle high current spikes, making it suitable for applications with transient overloads.
  • Fast Switching Speed: The device's fast switching speed enables efficient operation in circuits that require quick transitions between conduction and non-conduction states.
  • Low Power Loss: The Schottky barrier design minimizes power loss, contributing to energy savings in the end application.
  • High Reliability: ON Semiconductor's commitment to quality ensures that the SURA8240T3G is a reliable component for long-term use.

Applications

The SURA8240T3G is versatile and can be used in a wide range of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Automotive Systems
  • Portable Devices
  • Polarity Protection Circuits

Package and Environmental Compliance

The SURA8240T3G comes in a compact SMC package, which is designed to optimize board space and ensure robustness in various environments. Furthermore, the product is compliant with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental sustainability.

Conclusion

In conclusion, the ON Semiconductor SURA8240T3G Schottky barrier rectifier is a high-performance component that combines efficiency, speed, and reliability. Whether it's for power management in consumer electronics or for rugged automotive applications, this device is engineered to meet the demands of modern electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.2668
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9686 $53.2730
130+ $0.7948 $103.3240
195+ $0.7700 $150.1500
270+ $0.7451 $201.1770
350+ $0.7203 $252.1050
465+ $0.6458 $300.2970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess